EN
  • EN
  • DE

XIO2213BIZAY

Part No XIO2213BIZAY
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS/BUS BRIDGE 167BGA / PCI Express Interface Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Operating Supply Voltage 1.5V, 1.95V, 3.3V
Package 167-LFBGA
Manufacturer Package 167-NFBGA (12x12)
Mounting SMD
Win Source Part Number 800110-XIO2213BIZAY
Popularity Medium
Supply and Demand Status Limited
Family Name XIO2213B
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XIO2213BIZAY CAD Model

Description

Introducing the Texas Instruments XIO2213BIZAY

The Texas Instruments XIO2213BIZAY is a cutting-edge PCIe to ExpressCard controller that offers a seamless interface solution for connecting a PCIe bus to an ExpressCard slot. It is designed to provide a high-performance bridge between the two standards, making it an ideal choice for a wide range of applications in consumer, mobile, and desktop environments.

At the heart of the XIO2213BIZAY is its compliance with the PCI Express Specification Revision 1.1 and the ExpressCard Standard Release 1.2. This ensures that the controller offers reliable performance and compatibility with current technology standards. The device supports a x1 PCI Express lane that can handle a transfer rate of 2.5 Gbps in each direction per lane, which translates to high-speed data throughput for ExpressCard modules.

One of the key features of the XIO2213BIZAY is its integrated 1394b open host controller interface (OHCI) with a PCI Express to 1394b translation layer. This provides a single-chip solution for systems that need to connect to 1394b devices, allowing for data transfer rates of up to 800 Mbps. This makes the XIO2213BIZAY particularly suitable for applications that require fast data transfers, such as video streaming, data storage, and high-speed networking.

The controller also boasts a range of advanced features, including support for all ExpressCard I/O and memory modules, hot-plug capabilities, and a PHY-layer interface that is compliant with 1394b standards. Additionally, the XIO2213BIZAY supports both 1.5V and 3.3V auxiliary signaling, which makes it versatile for different power management requirements.

For developers and system integrators, Texas Instruments provides extensive support for the XIO2213BIZAY, including technical documentation, reference designs, and customer support. This ensures that integrating the controller into systems is as straightforward as possible.

In summary, the Texas Instruments XIO2213BIZAY is a robust and versatile PCIe to ExpressCard controller that offers high-speed data transfer, advanced features, and reliability. It is the perfect solution for enhancing the connectivity and performance of a wide array of electronic systems.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 539 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess