EN
  • EN
  • DE

XIO2001PNP

Part No XIO2001PNP
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS BRIDGE 128HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications PCI Express to PCI Translation Bridge
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 128-HTQFP (14x14)
Mounting Surface Mount
Win Source Part Number 1119423-XIO2001PNP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XIO2001PNP CAD Model

Description

Introducing the XIO2001PNP from Texas Instruments

The XIO2001PNP is a cutting-edge peripheral component interconnect express (PCIe) to PCI translation bridge designed by the renowned semiconductor company, Texas Instruments. This innovative product is tailored for applications that require seamless integration of legacy PCI devices into newer PCIe-based systems. The XIO2001PNP offers an efficient solution for extending the life of PCI-based devices, ensuring that they remain compatible with the latest computing platforms.

Key Features

  • High Performance: The XIO2001PNP is built to deliver high-speed data transfer between PCIe and PCI buses, ensuring maximum performance for connected devices.
  • Flexibility: With support for both 5V and 3.3V PCI signaling, this bridge chip provides versatile compatibility with a wide range of PCI devices.
  • Enhanced Functionality: It supports a 32-bit PCI bus operating at 33MHz or 66MHz, allowing for efficient communication with a variety of peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the XIO2001PNP helps reduce overall system power usage, making it an ideal choice for energy-conscious applications.

Applications

The XIO2001PNP is perfect for a diverse array of applications, including:

  • Industrial automation systems
  • Data acquisition systems
  • Networking equipment
  • Embedded computing platforms

Technical Specifications

  • PCI Express Base Specification, Revision 1.1 compliant
  • PCI Local Bus Specification, Revision 2.3 compliant
  • Programmable PCI configuration space timing
  • Low-profile, 209-ball PBGA package
  • Advanced Error Reporting (AER) support

The XIO2001PNP from Texas Instruments represents the ideal bridge solution for designers looking to merge the reliability of established PCI devices with the advantages of modern PCIe technology. With its robust feature set, this product ensures that systems can achieve enhanced performance, flexibility, and longevity without sacrificing compatibility with existing hardware investments.

For more detailed information, datasheets, and support resources, please visit the official Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5329 $52.6645
12+ $8.6424 $103.7088
18+ $8.3723 $150.7014
25+ $8.1022 $202.5550
32+ $7.8322 $250.6304
43+ $7.0219 $301.9417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,042 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess