EN
  • EN
  • DE

XIO2000AZHH

Part No XIO2000AZHH
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS BRIDGE 175-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications PCI Express to PCI Translation Bridge
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 175-BGA MICROSTAR (12x12)
Mounting Surface Mount
Win Source Part Number 1119421-XIO2000AZHH
Popularity Medium
Supply and Demand Status Balance
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian XIO2000AZHH CAD Model

Description

Introducing the XIO2000AZHH from Texas Instruments

The XIO2000AZHH is a cutting-edge chip designed by Texas Instruments, renowned for its high performance and reliability in the field of integrated circuits. This advanced piece of technology is a perfect solution for designers looking to enhance their systems with superior data transfer capabilities and robust connectivity features.

The XIO2000AZHH is a PCI Express-to-PCI Bridge chip, which is an essential component for systems that require a seamless and efficient connection between the latest PCI Express buses and legacy PCI devices. This allows for a smooth transition and integration of new technology with existing equipment, ensuring that systems can be upgraded without the need for a complete overhaul.

Key Features:

  • High-Speed Data Transfer: With support for the PCI Express 1.1 specification, the XIO2000AZHH provides fast and reliable data transfer rates, making it ideal for applications that require high bandwidth.
  • Backward Compatibility: It offers backward compatibility with existing PCI systems, ensuring that it can be integrated into a wide range of applications without compatibility issues.
  • Flexible Configuration: The chip supports various configurations, including x1, x2, x4 link widths, allowing it to cater to different system requirements and maximize throughput.
  • Power Management: It features advanced power management capabilities, which help in reducing power consumption and extending the battery life of portable devices.

Applications:

The versatility of the XIO2000AZHH makes it suitable for a broad array of applications. It is particularly useful in:

  • Embedded systems
  • Networking equipment
  • Communication devices
  • Industrial control systems
  • Medical equipment

With the XIO2000AZHH, Texas Instruments continues its tradition of providing high-quality, reliable components for the electronics industry. Whether you're upgrading an existing system or developing a new one, the XIO2000AZHH offers the performance and features necessary to keep your applications running smoothly and efficiently.

For more detailed information, technical specifications, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.2705 $51.2705
3+ $42.0681 $126.2043
4+ $40.7534 $163.0136
6+ $39.4388 $236.6328
7+ $38.1242 $266.8694
9+ $34.1803 $307.6227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess