EN
  • EN
  • DE

XF28M36P63C2ZWTT

Part No XF28M36P63C2ZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Concerto Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 125MHz/150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 142
Program Memory Size 512KB/1MB
Program Memory Type FLASH
RAM Size 232KB
Supply Voltage 1.14 V ~ 3.46 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 289-LFBGA
Manufacturer Package 289-NFBGA (16x16)
Win Source Part Number 1282092-XF28M36P63C2ZWTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name XF28M36P63C2
Ultra Librarian 3D Model Ultra Librarian XF28M36P63C2ZWTT CAD Model

Description

The XF28M36P63C2ZWTT is a cutting-edge semiconductor device from Texas Instruments, designed to cater to the needs of modern electronics. This high-performance product is part of Texas Instruments' extensive portfolio of integrated circuits and is engineered to provide reliable and efficient operation in a wide range of applications.

Key Features

  • Advanced Technology: Built using state-of-the-art semiconductor fabrication techniques, the XF28M36P63C2ZWTT offers exceptional performance and durability.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: With a focus on power conservation, this product is designed to consume minimal power, making it ideal for battery-powered applications.
  • Robust Thermal Management: The XF28M36P63C2ZWTT is designed to maintain optimal performance even under varying thermal conditions, ensuring reliability across different operating environments.

Applications

The versatility of the XF28M36P63C2ZWTT allows it to be used in a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Communication Infrastructure
  • Healthcare Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the XF28M36P63C2ZWTT is no exception. The product undergoes rigorous testing and quality assurance protocols to meet the highest industry standards. Customers can trust this device for its consistent performance and longevity.

Support and Resources

Texas Instruments provides comprehensive support for the XF28M36P63C2ZWTT, including detailed datasheets, application notes, and design resources. Technical support is available to assist with product integration and to help resolve any challenges that may arise during development and deployment.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2021 $59.2021
3+ $48.5761 $145.7283
4+ $47.0581 $188.2324
5+ $45.5401 $227.7005
6+ $44.0221 $264.1326
8+ $39.4681 $315.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess