EN
  • EN
  • DE

X320AV120FN

Part No X320AV120FN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105059-X320AV120FN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X320AV120FN CAD Model

Description

The Product X320AV120FN from Texas Instruments is a cutting-edge integrated circuit designed for high-performance applications in various fields such as industrial, automotive, and communication systems. This robust component is built to deliver exceptional reliability and functionality, making it an ideal choice for engineers and designers seeking to enhance their electronic designs.

Key Features

  • High-Speed Operation: The X320AV120FN operates at a swift pace, ensuring quick data processing and response times, which is crucial for applications requiring real-time performance.
  • Low Power Consumption: Despite its high-speed capabilities, it is engineered to consume minimal power, contributing to energy-efficient system designs and longer battery life in portable devices.
  • Advanced Thermal Management: The device includes features for enhanced thermal control, allowing it to maintain optimal performance even under strenuous conditions.
  • Durable Construction: Built with Texas Instruments' renowned manufacturing quality, the X320AV120FN is designed to withstand harsh environments and provide a long operational lifespan.
  • Easy Integration: The component's package is designed for easy integration into a wide range of circuit boards, facilitating seamless incorporation into new and existing designs.

Applications

The versatility of the X320AV120FN makes it suitable for a diverse array of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation and control
  • High-speed communication interfaces
  • Complex digital signal processing
  • Energy management systems

Technical Specifications

Parameter Value
Supply Voltage 1.2V to 3.3V
Operating Temperature -40°C to 85°C
Package Type FN (Fine Pitch BGA)
Pin Count 120

With its robust set of features and specifications, the Product X320AV120FN from Texas Instruments stands as a top-tier choice for designers looking to push the boundaries of electronic innovation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess