EN
  • EN
  • DE

VSP2502GWDR

Part No VSP2502GWDR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 399862-VSP2502GWDR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSP2502GWDR CAD Model

Description

The VSP2502GWDR is a state-of-the-art, high-precision analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is specifically engineered to meet the rigorous demands of medical imaging, industrial automation, and high-speed data acquisition applications where precision and reliability are paramount.

Key Features

  • Resolution: The VSP2502GWDR boasts a 12-bit resolution, which allows for fine-grained data conversion, ensuring that even the subtlest of signal variations are captured accurately.
  • Sampling Rate: With a maximum sampling rate of 50 MSPS (mega samples per second), this ADC is capable of converting analog signals to digital with exceptional speed, making it ideal for applications that require rapid data processing.
  • Input Range: The flexible input range is compatible with various signal types, accommodating a wide variety of use cases and ensuring compatibility with numerous sensors and input devices.
  • Interface: The device features a parallel LVDS (Low-Voltage Differential Signaling) output interface, which offers high-speed data transmission with reduced noise, a critical feature for maintaining signal integrity in electrically noisy environments.
  • Power Consumption: It is designed for low power consumption, which not only makes it energy efficient but also reduces the heat generated during operation, contributing to the longevity of the device and the system it is integrated into.

Applications

The VSP2502GWDR is versatile and can be utilized in a range of applications:

  • Medical imaging systems, such as MRI and CT scanners, benefit from its high precision and speed.
  • Industrial automation systems, where accurate and quick data conversion is necessary for process control.
  • Scientific instrumentation that requires precise measurements, such as spectrometry.
  • High-speed data acquisition systems, where it captures fast-changing signals without missing critical information.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The VSP2502GWDR is built to meet stringent industry standards, ensuring performance and durability for the most demanding applications. With Texas Instruments' reputation for excellence, users can trust this ADC to deliver consistent and accurate results.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess