EN
  • EN
  • DE

VSP2270Y/2K

Part No VSP2270Y/2K
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Analog Voltage 48-LQFP (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2270
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399860-VSP2270Y/2K
Ultra Librarian 3D Model Ultra Librarian VSP2270Y/2K CAD Model

Description

The VSP2270Y/2K, crafted by the renowned semiconductor manufacturer Texas Instruments, stands as a high-performance, advanced analog-to-digital converter (ADC) that caters to a wide array of applications requiring precise signal conversion and processing. This device is particularly well-suited for imaging systems, medical instrumentation, and communication equipment where accuracy and reliability are paramount.

Key Features

  • Resolution: The VSP2270Y/2K boasts a 10-bit resolution which ensures fine granularity in signal conversion, enabling it to capture subtle nuances in input signals.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signals, making it ideal for applications that require rapid data acquisition.
  • Input Range: The flexible input range of the VSP2270Y/2K accommodates various signal amplitudes, ensuring compatibility with a diverse set of sources.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSP2270Y/2K operates with a low power consumption, which is critical for portable and battery-powered devices.
  • Digital Interface: The device includes a user-friendly digital interface that facilitates seamless integration with microprocessors and DSPs, simplifying system design and reducing time to market.

Applications

The versatility of the VSP2270Y/2K allows it to be employed in a variety of applications, including:

  • Professional video cameras and video capture systems
  • Digital imaging and scanning equipment
  • Medical imaging systems such as ultrasound and MRI
  • Telecommunications infrastructure
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is synonymous with quality, and the VSP2270Y/2K is no exception. Manufactured to the highest standards, this ADC is designed for robust performance in demanding environments. With Texas Instruments' commitment to reliability, customers can trust the VSP2270Y/2K to deliver consistent results in their critical applications.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess