EN
  • EN
  • DE

VSP2254GSJR

Part No VSP2254GSJR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 96BGA / AFE Video 2 ADC 14bit 3V 96-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type CCD Signal Processor, 14-Bit
Applications Camera
Mounting SMD
Package 96-TFBGA
Manufacturer Package 96-PBGA MICROSTAR JUNIOR (9.1x9.1)
Win Source Part Number 799236-VSP2254GSJR
Popularity Medium
Supply and Demand Status Limited
Family Name VSP2254
Introduction Date May 20, 2006
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VSP2254GSJR CAD Model

Description

The Texas Instruments VSP2254GSJR is a state-of-the-art analog-to-digital converter (ADC) designed for applications requiring high precision and fast data acquisition. This product is part of TI's extensive portfolio of data converters that are utilized in a wide array of industries, including medical imaging, wireless communication, and industrial automation.

Key Features of VSP2254GSJR

  • High Resolution: The VSP2254GSJR boasts a 24-bit resolution, providing highly accurate analog to digital conversion for critical applications where precision is paramount.
  • Increased Sampling Rate: With a maximum sampling rate of up to 64 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signals without sacrificing the integrity of the data.
  • Low Power Consumption: Designed with power efficiency in mind, the VSP2254GSJR operates with a low power consumption, making it ideal for portable and battery-powered devices.
  • Integrated Noise Filter: The device includes a built-in digital filter that reduces noise and improves signal quality, ensuring that the data captured is as accurate as possible.
  • Flexible Interface Options: It supports SPI (Serial Peripheral Interface), providing ease of connectivity with microcontrollers and other digital systems.
  • Compact Package: The VSP2254GSJR comes in a compact LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The VSP2254GSJR is versatile and can be used in a variety of applications. Its high resolution and fast sampling rate make it an excellent choice for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • High-end Audio Systems

Reliability and Support

As with all Texas Instruments products, the VSP2254GSJR is designed to meet the highest industry standards for reliability and performance. TI provides comprehensive technical support and documentation, ensuring that engineers can integrate this ADC into their designs with confidence and ease.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7425 $87.4850
3+ $35.8913 $107.6739
5+ $34.7697 $173.8485
6+ $33.6481 $201.8886
8+ $32.5265 $260.2120
11+ $29.1617 $320.7787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess