EN
  • EN
  • DE

VSP2254GSJ

Part No VSP2254GSJ
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 96BGA / Video Processor IC Analog Voltage 96-PBGA MICROSTAR JUNIOR (9x9) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-PBGA MICROSTAR JUNIOR (9x9)
Base Product Number VSP2254
Standard Package 168 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399850-VSP2254GSJ
Ultra Librarian 3D Model Ultra Librarian VSP2254GSJ CAD Model

Description

The VSP2254GSJ is a high-performance, analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision ADC is a key component in a wide range of applications, including medical imaging, industrial automation, and communication systems, where accurate and reliable digital representation of analog signals is critical.

Key Features

  • Resolution: The VSP2254GSJ boasts a 14-bit resolution, providing fine detail in the digital representation of analog inputs.
  • Sampling Rate: With a high-speed sampling rate, this ADC can process up to 40 million samples per second (MSPS), ensuring that it captures even the most transient of signals with precision.
  • Input Range: The device features a flexible input range, accommodating various signal amplitudes for versatile use across multiple platforms.
  • Low Power Consumption: Designed with power efficiency in mind, the VSP2254GSJ operates with a low power draw, making it ideal for portable and battery-operated devices.
  • Integrated Features: This ADC includes an internal reference and a fully differential input structure, simplifying system design and reducing external component requirements.
  • Interface: It supports a parallel LVDS (Low-Voltage Differential Signaling) output interface, providing a high-speed data transfer while minimizing signal degradation and electromagnetic interference.

Applications

The versatility of the VSP2254GSJ allows it to be integrated into a variety of high-end applications:

  • Medical Imaging Systems (e.g., MRI, CT scanners)
  • Test and Measurement Equipment
  • Professional Video Cameras
  • Telecommunications Infrastructure
  • Industrial Process Control

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The VSP2254GSJ is built to meet the highest industry standards, ensuring performance and durability for the most demanding applications. Additionally, Texas Instruments provides extensive technical support, including detailed datasheets, application notes, and design resources to assist developers in integrating this ADC into their projects.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5641 $93.1282
3+ $38.2065 $114.6195
5+ $37.0125 $185.0625
6+ $35.8186 $214.9116
8+ $34.6246 $276.9968
10+ $31.0428 $310.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess