EN
  • EN
  • DE

VN3082

Part No VN3082
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987015-VN3082
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN3082 CAD Model

Description

The VN3082 is a state-of-the-art integrated circuit from Texas Instruments, renowned for its precision and reliability in various electronic applications. This versatile component is designed to cater to the needs of modern electronics, where efficient power management and signal processing are crucial.

Key Features

  • High Precision: The VN3082 boasts exceptional accuracy in its performance, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: With energy efficiency in mind, the VN3082 is engineered to operate on minimal power, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Design: Texas Instruments' commitment to durability is evident in the VN3082's construction, which ensures stable operation even under challenging environmental conditions.
  • Wide Operating Temperature Range: The device is designed to function reliably across a broad temperature spectrum, making it ideal for industrial and automotive applications.
  • Easy Integration: The VN3082 comes in a user-friendly package that simplifies the integration process into various circuit designs.

Applications

The VN3082 is a versatile component that finds its use in a myriad of applications. It is particularly well-suited for:

  • Automotive electronics, where reliability and precision are non-negotiable.
  • Industrial control systems that require robust performance and longevity.
  • Portable devices, benefiting from the IC's low power consumption.
  • Complex signal processing tasks in communications infrastructure.

Why Choose VN3082?

Choosing the VN3082 from Texas Instruments means investing in a component that delivers consistent performance and reliability. The meticulous design and manufacturing process of TI ensures that each VN3082 meets the highest quality standards. Whether you're designing consumer electronics or sophisticated industrial systems, the VN3082 is an excellent choice for your circuit needs.

For more detailed specifications and application support, visit the Texas Instruments official website or contact their customer service team.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess