The VIPLM6361M is a cutting-edge device from Texas Instruments, renowned for its high performance and reliability in a multitude of applications. This product is part of Texas Instruments' extensive portfolio of integrated circuits designed to meet the demanding requirements of modern electronic systems.
Key Features - High Efficiency: The VIPLM6361M is engineered to deliver optimal performance with high efficiency, making it suitable for energy-sensitive applications.
- Advanced Power Management: With its sophisticated power management capabilities, this device ensures stable operation under varying load conditions, contributing to the longevity and durability of the end product.
- Compact Design: The compact footprint of the VIPLM6361M allows for integration into space-constrained applications without compromising on power or performance.
- Robust Protection Features: This product includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, which safeguard the device and the system it is used in from potential damage.
Applications
The versatility of the VIPLM6361M makes it an ideal choice for a wide range of applications, including:
- Power supplies for industrial and telecommunications equipment
- Battery-powered devices and portable electronics
- Automotive systems requiring robust power solutions
- Renewable energy systems, such as solar inverters
Technical Specifications
The VIPLM6361M boasts an impressive set of technical specifications that underscore its performance capabilities:
- Input Voltage Range: 4.5V to 40V
- Output Voltage Range: 0.8V to 12.5V
- Switching Frequency: 300kHz to 2.2MHz
- Operating Temperature Range: -40°C to 125°C
Quality and Support
Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the VIPLM6361M. Customers can access a wide range of resources, including datasheets, application notes, and design tools, to facilitate the integration of the device into their projects.
For more information or to place an order, please visit the Texas Instruments website or contact your local sales representative.