EN
  • EN
  • DE

ULQ2004AD

Part No ULQ2004AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Load Voltage (V) 50V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Input Type Inverting
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ULQ2004A
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1277122-ULQ2004AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULQ2004AD CAD Model

Description

Introducing the ULQ2004AD from Texas Instruments

The ULQ2004AD is a high-voltage, high-current Darlington transistor array designed by the reputable semiconductor manufacturer, Texas Instruments. This integrated circuit is specifically engineered to meet the requirements of a wide range of applications, including relay drivers, hammer drivers, lamp drivers, display drivers (LED and gas discharge), line drivers, and logic buffers.

With its robust design, the ULQ2004AD features seven NPN Darlington pairs that can handle 500 mA per channel, with peak current up to 600 mA. Each pair is rated at 50 V and can withstand a sustained voltage of 35 V, making it suitable for driving a variety of inductive loads. The high current capability of the ULQ2004AD is complemented by its high voltage withstand capability, ensuring reliable operation even under stressful conditions.

The ULQ2004AD comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. This package type also facilitates easy mounting on printed circuit boards and is compatible with automated assembly processes, making it a convenient choice for mass production.

One of the key features of the ULQ2004AD is its integrated suppression diodes for inductive loads. These diodes provide protection against voltage spikes that occur when driving inductive loads, thus enhancing the reliability and longevity of the device. This makes the ULQ2004AD an ideal choice for interfacing with solenoids, relays, and motors.

Furthermore, the device's high current gain allows for direct interfacing with TTL (Transistor-Transistor Logic) and 5V CMOS (Complementary Metal-Oxide-Semiconductor) logic without requiring additional driver circuitry. This simplifies the design and reduces component count in digital control applications.

In summary, the ULQ2004AD from Texas Instruments is a versatile and reliable solution for driving a wide array of high-current, high-voltage loads. Its built-in diode protection, high current handling, and compatibility with digital logic levels make it an excellent choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,046 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess