EN
  • EN
  • DE

UCD9090RGZT

Part No UCD9090RGZT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SEQUENCER/MONITOR 10CH 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 10
Reset Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 110°C (TA)
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 133409-UCD9090RGZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9090RGZT CAD Model

Description

The UCD9090RGZT is a high-performance power supply controller and system manager integrated circuit from Texas Instruments, designed to optimize and manage power sequencing in complex systems. This advanced chip is a perfect solution for applications requiring a high degree of reliability and flexibility in power management, such as data centers, telecommunications equipment, and industrial systems.

Key Features

  • Power Sequencing: The device can sequence up to 10 independent power supplies, ensuring proper system startup and shutdown. The sequencing can be programmed via the onboard non-volatile memory or through the I2C/SMBus/PMBus interface.
  • Configurable: Users can program the device using the Texas Instruments Fusion Digital Power Designer software, which provides an intuitive graphical user interface (GUI) for easy configuration of all features.
  • Monitoring Capabilities: The UCD9090RGZT includes a variety of monitoring functions, such as voltage, current, and temperature sensing to ensure system stability and performance.
  • Fault Management: With its robust fault management system, the device can respond to a variety of fault conditions by either retrying the power sequence, entering a fault state, or shutting down the system to prevent damage.

Technical Specifications

  • Supply Voltage: The device operates over a wide supply voltage range, accommodating various system requirements.
  • Communication: Equipped with an I2C/SMBus/PMBus interface for easy communication with other system components.
  • Package: The UCD9090RGZT is offered in a small 64-pin VQFN (RGZ) package, suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability in extreme conditions.

Applications

The UCD9090RGZT is ideal for managing complex power systems in various applications, including:

  • Server and enterprise computing
  • Networking and telecommunications
  • Industrial automation and control systems
  • Storage systems

With its comprehensive features and robust design, the UCD9090RGZT from Texas Instruments is an excellent choice for designers looking to enhance their power management capabilities in sophisticated electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7163 $58.8652
9+ $12.0750 $108.6750
13+ $11.6976 $152.0688
18+ $11.3203 $203.7654
23+ $10.9429 $251.6867
31+ $9.8109 $304.1379
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess