EN
  • EN
  • DE

UCD9080RHBRG4

Part No UCD9080RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 8-CHANNEL POWER-SUPPLY SEQUENCER AND MONITOR | IC PS SEQUENCER/MON 8CH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Sequencer
Number of Voltages Monitored 8
Reset Active High/Active Low
Reset Timeout 2μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number UCD9080
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1276629-UCD9080RHBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9080RHBRG4 CAD Model

Description

The UCD9080RHBRG4 is a state-of-the-art Power Supply Sequencer and System Health Monitor integrated circuit, designed and manufactured by Texas Instruments. It is tailored for managing up to eight power rails, ensuring that complex systems with multiple power inputs are powered up and down in a safe and controlled sequence.

Key Features

  • Power Rail Sequencing: The device can be programmed to control the sequence in which the power rails are enabled and disabled, ensuring proper system startup and shutdown.
  • Health Monitoring: It includes under-voltage, over-voltage, and over-temperature monitoring to safeguard the system against various fault conditions.
  • Programmable: With the use of TI’s Fusion Digital Power Designer software, users can program the UCD9080RHBRG4 easily via a PMBus interface.
  • Non-Volatile Memory: Configuration settings can be stored in onboard non-volatile memory, making the device capable of autonomous operation upon power-up.
  • GPIO Pins: General-purpose I/O pins are available for additional flexibility, allowing for custom configurations and extended functionality.
  • Robust Design: The device is offered in a VQFN-32 package and is characterized for operation over the industrial temperature range of -40°C to 125°C, making it suitable for harsh environments.

Applications

The UCD9080RHBRG4 is versatile and can be utilized in a wide range of applications, including:

  • Telecommunication infrastructure
  • Server and data storage systems
  • Industrial control systems
  • Networking equipment

Why Choose UCD9080RHBRG4

For designers and engineers looking for a reliable solution to manage multiple power domains, the UCD9080RHBRG4 offers a sophisticated set of features that ensure system integrity. Its programmability and health monitoring capabilities make it a go-to choice for managing complex power systems efficiently and safely. With Texas Instruments' reputation for quality and support, the UCD9080RHBRG4 is an excellent choice for your power management needs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2960 $51.0720
17+ $5.9865 $101.7705
26+ $5.7994 $150.7844
36+ $5.6124 $202.0464
47+ $5.4253 $254.9891
62+ $4.8640 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess