EN
  • EN
  • DE

UCD90120ARGCR

Part No UCD90120ARGCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SEQUENCER/MONITOR 12CH 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 12
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 2 μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 110°C (TA)
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 213702-UCD90120ARGCR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD90120ARGCR CAD Model

Description

Introducing the UCD90120ARGCR Power Management IC from Texas Instruments

The UCD90120ARGCR is a sophisticated power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This device is part of TI's UCD series and is tailored to meet the needs of complex digital systems that require precise power sequencing and monitoring.

At the heart of the UCD90120ARGCR is its ability to manage up to 12 power rails with advanced sequencing capabilities. This makes it an ideal solution for applications such as servers, telecommunications equipment, and industrial systems, where multiple power domains with different voltage levels and timing requirements must be carefully controlled to ensure system stability and reliability.

One of the key features of this PMIC is its programmability. The UCD90120ARGCR can be configured via TI's Fusion Digital Power Designer software, which allows designers to easily set up power sequencing, monitor system health, and customize voltage levels and timing parameters to match specific application needs. This level of customization ensures that the power management solution can be fine-tuned to optimize system performance.

The UCD90120ARGCR also boasts robust monitoring capabilities. It can keep a watchful eye on voltage, current, and temperature parameters, providing real-time feedback to the system controller. This proactive monitoring helps prevent potential issues by enabling quick response to any abnormal conditions, thereby enhancing system protection and reducing the risk of damage to critical components.

In addition to its power sequencing and monitoring features, the UCD90120ARGCR includes a built-in non-volatile memory (NVM), which stores user configurations even when the power is off. This ensures that the device maintains its settings across power cycles, simplifying system design and reducing startup times.

The device comes in a compact, surface-mount 64-VQFN (9x9) package, making it suitable for space-constrained applications. With its advanced features and reliable performance, the UCD90120ARGCR from Texas Instruments represents a powerful solution for managing the power requirements of today's complex electronic systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7021 $53.9147
16+ $6.3197 $101.1152
25+ $6.1222 $153.0550
34+ $5.9247 $201.4398
44+ $5.7272 $251.9968
59+ $5.1348 $302.9532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess