EN
  • EN
  • DE

UCC5640PW28

Part No UCC5640PW28
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 28-TSSOP / SCSI, LVD Terminator 9 Terminations 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type SCSI, LVD
Number of Terminations 9
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number UCC564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-6756-5,296-6756-5-NDR,-UCC5640PW28-NDR,TEXTISUCC5640PW28,-296-6756-5-ND,-UCC5640PW28G4,296-6756-5,2156-UCC5640PW28-TI,-UCC5640PW28G4-NDR
Standard Package 50
Win Source Part Number 1030159-UCC5640PW28
Ultra Librarian 3D Model Ultra Librarian UCC5640PW28 CAD Model

Description

The UCC5640PW28 is a high-performance SCSI (Small Computer System Interface) bus terminator from Texas Instruments, designed for Ultra2 SCSI LVD (Low Voltage Differential) applications. This advanced terminator integrates precision resistor networks to provide the SCSI bus with the appropriate termination for improved signal integrity and reduced reflections, which are critical for maintaining high data integrity and system reliability in high-speed data transmission environments.

Key Features

  • Compliance: Fully compliant with the SCSI SPI-2 (SCSI Parallel Interface-2) standards, ensuring compatibility with a wide range of SCSI devices and systems.
  • Low Voltage Differential (LVD): Supports LVD signaling for reduced power consumption and increased drive distance, allowing for longer cable lengths between devices.
  • Multi-Mode Compatibility: Capable of operating in LVD, SE (Single-Ended), or HVD (High Voltage Differential) modes, providing versatility and backward compatibility with older SCSI systems.
  • Hot-Plugging Support: Designed to support hot-plugging, enabling devices to be connected or disconnected without turning off the system.
  • Thermal Protection: Features built-in thermal protection to prevent damage from overheating.
  • Package Type: Offered in a 28-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The UCC5640PW28 is ideal for a variety of high-speed data storage and retrieval applications where robust data integrity and system reliability are paramount. It is commonly used in:

  • Server and enterprise storage systems
  • RAID (Redundant Array of Independent Disks) arrays
  • Storage area networks (SAN)
  • Workstations and high-performance computing (HPC) systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC5640PW28 is no exception. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected by designers and engineers across the globe.

You May Also Be Interested in

Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Dallas Semiconductor
Lowest to $49.7909
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess