EN
  • EN
  • DE

UCC5640PW24TR

Part No UCC5640PW24TR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type SCSI, LVD
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 035845-UCC5640PW24TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian UCC5640PW24TR CAD Model

Description

The UCC5640PW24TR is a cutting-edge SCSI (Small Computer System Interface) bus terminator manufactured by Texas Instruments, designed for use in high-performance computer systems and peripherals. This advanced terminator is specifically tailored for LVD (Low Voltage Differential) / SE (Single-Ended) applications, ensuring signal integrity and reliable data transmission in a variety of computing environments.

Key Features:

  • Interface Type: The UCC5640PW24TR is designed to support the SCSI interface, providing a robust connection between devices on a SCSI bus.
  • Termination Type: It offers active termination, which is essential for maintaining signal quality over the SCSI bus, especially in systems with multiple devices or longer cable lengths.
  • Supply Voltage Range: The device operates efficiently across a broad supply voltage range, accommodating various system requirements.
  • Package: This component comes in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for surface-mount technology, saving space on the PCB (Printed Circuit Board).
  • Temperature Range: The UCC5640PW24TR operates within an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • RoHS Compliant: Adherence to the Restriction of Hazardous Substances (RoHS) directive makes this product environmentally friendly and suitable for use in a wide range of markets.

Applications:

The UCC5640PW24TR from Texas Instruments is ideal for a variety of applications that require reliable SCSI terminations. These include:

  • High-performance workstations and servers
  • RAID systems
  • Storage area networks (SAN)
  • Data center infrastructure
  • Industrial control systems

Quality and Reliability:

As a product of Texas Instruments, the UCC5640PW24TR is backed by a legacy of quality and reliability that is synonymous with the brand. It is manufactured to the highest industry standards, ensuring that it meets the rigorous demands of modern computing applications.

Ordering Information:

The part number UCC5640PW24TR signifies the tape and reel packaging option, which facilitates automated assembly processes, making it a convenient choice for mass production requirements.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Lowest to $2.4280
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9987 $51.9831
31+ $3.2810 $101.7110
48+ $3.1785 $152.5680
66+ $3.0760 $203.0160
85+ $2.9734 $252.7390
113+ $2.6658 $301.2354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess