EN
  • EN
  • DE

UCC5614DP

Part No UCC5614DP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 097915-UCC5614DP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC5614DP CAD Model

Description

Introducing the UCC5614DP SCSI Terminator from Texas Instruments

The UCC5614DP, crafted by the renowned Texas Instruments, is a high-performance single-ended SCSI (Small Computer System Interface) terminator. This device is specifically designed to conform to the SCSI SPI-2 (SCSI Parallel Interface-2) standard, ensuring compatibility with a wide range of SCSI applications and devices. The UCC5614DP is an essential component for any system that requires reliable termination to maintain signal integrity across SCSI buses.

At the core of the UCC5614DP's design is its ability to provide precise termination for SCSI bus lines, which is critical for preventing reflections and ensuring data integrity during high-speed data transmission. The terminator incorporates nine resistor networks, providing termination for nine signal lines as required by the SCSI standard. This enables the UCC5614DP to support multi-device SCSI chains, enhancing the flexibility and scalability of storage systems.

Key Features:

  • Compatibility: Fully supports SPI-2 (LVD) SCSI standards, ensuring broad compatibility with a range of SCSI devices.
  • Active Termination: Features active termination, which dynamically adjusts to maintain the proper impedance at the end of the SCSI bus, even in the presence of hot-swapping and varying environmental conditions.
  • Hot-Pluggable: Designed for hot-plugging, the UCC5614DP allows for devices to be added or removed from the SCSI bus without needing to power down the entire system.
  • Low Power Consumption: Utilizes low-power consumption technology, making it an energy-efficient choice for modern computing environments.
  • Thermal Protection: Comes with built-in thermal protection to safeguard the device from potential overheating issues.
  • Package: Available in a 16-pin plastic DIP (Dual In-line Package), the UCC5614DP is designed for easy integration into a variety of system configurations.

The UCC5614DP is not just a terminator; it's a robust solution for enhancing the performance and reliability of SCSI bus systems. With Texas Instruments' commitment to quality and the device's advanced features, system designers and engineers can trust the UCC5614DP to deliver consistent, high-quality performance in their data storage and retrieval applications.

Whether you're upgrading an existing SCSI system or designing a new one, the UCC5614DP from Texas Instruments provides the termination solution you need to ensure fast, reliable data communication across your SCSI bus.

You May Also Be Interested in

Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4103 $52.9236
28+ $3.6188 $101.3264
43+ $3.5057 $150.7451
59+ $3.3926 $200.1634
77+ $3.2795 $252.5215
103+ $2.9402 $302.8406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess