EN
  • EN
  • DE

UCC5390ECQDWVQ1

Part No UCC5390ECQDWVQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 10A /10A 5KVRMS ISOGATE DR- BIPO / 10A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 120kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 17A, 17A
Current - Peak Output 10A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC5390
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC5390ECQDWVQ1
Standard Package 64
Win Source Part Number 988300-UCC5390ECQDWVQ1
Ultra Librarian 3D Model Ultra Librarian UCC5390ECQDWVQ1 CAD Model

Description

The UCC5390ECQDWVQ1 from Texas Instruments is a robust, high-performance isolated single-channel gate driver designed for automotive and industrial applications. This advanced driver is engineered to enhance the efficiency and reliability of systems that require isolation between the control side and the power side, such as electric vehicles, power inverters, and motor drives.

Key Features

  • Isolation Rating: The UCC5390ECQDWVQ1 provides reinforced isolation with a high working voltage, ensuring safe operation in high-voltage environments.
  • Peak Output Current: Capable of delivering peak output currents up to 10 A, this gate driver can efficiently switch power transistors such as IGBTs and SiC MOSFETs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements.
  • Robust Protection Features: The device includes under-voltage lockout, overcurrent protection, and thermal shutdown, safeguarding the system against a multitude of fault conditions.
  • High-Speed Performance: With fast propagation delays and tight channel-to-channel skew, the UCC5390ECQDWVQ1 is optimized for high-speed switching applications.
  • Automotive Qualification: Qualified for automotive applications, it meets stringent AEC-Q100 standards, ensuring performance under harsh automotive environments.
  • Temperature Range: The operating temperature range of -40°C to +125°C allows for deployment in a variety of climates and conditions.

Applications

The UCC5390ECQDWVQ1 is versatile and can be used in multiple applications across the automotive and industrial sectors. It is particularly well-suited for use in:

  • Electric vehicle powertrain systems
  • On-board chargers and DC/DC converters
  • Industrial motor drives and inverters
  • Renewable energy systems, such as solar inverters and wind turbines

Conclusion

With its advanced isolation technology, high current capability, and comprehensive protection features, the UCC5390ECQDWVQ1 from Texas Instruments stands out as a reliable and efficient solution for driving power transistors in a wide range of high-voltage applications. Its automotive qualification further underscores its suitability for use in demanding automotive environments, making it an essential component for future-proofing power management designs.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9133 $50.8729
32+ $3.2110 $102.7520
49+ $3.1106 $152.4194
67+ $3.0103 $201.6901
86+ $2.9099 $250.2514
115+ $2.6089 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess