EN
  • EN
  • DE

UCC5350MCQDWVQ1

Part No UCC5350MCQDWVQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description IC ISOLATION / 5A Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 5A, 5A
Current - Peak Output 5A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC5350MCQDWVQ1TR
Standard Package 64
Win Source Part Number 1166922-UCC5350MCQDWVQ1
Ultra Librarian 3D Model Ultra Librarian UCC5350MCQDWVQ1 CAD Model

Description

Product Overview: UCC5350MCQDWVQ1 from Texas Instruments

The UCC5350MCQDWVQ1 is a robust, high-performance isolated gate driver designed by Texas Instruments to cater to a wide range of applications requiring efficient and reliable control of IGBTs, MOSFETs, and SiC MOSFETs. This device is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for electric vehicle powertrain systems, on-board chargers, and other high-reliability automotive applications.

Key Features:

  • Isolation Rating: The UCC5350MCQDWVQ1 boasts an impressive isolation rating of 5 kV RMS for 1 minute per UL 1577. This provides excellent protection against high-voltage transients and ensures reliable operation in electrically noisy environments.
  • Peak Output Current: With a peak output current of +/-2.5A, this gate driver can effectively drive a wide range of power switches, providing the necessary current to switch them on and off rapidly and efficiently.
  • Split Output Configuration: The device features a split output that allows for the independent control of turn-on and turn-off, which helps to minimize switching losses and optimize performance.
  • Robustness: The UCC5350MCQDWVQ1 is designed for harsh automotive environments and offers protection features such as UVLO (Under Voltage Lock-Out), over-temperature shutdown, and CMTI (Common-Mode Transient Immunity) of 100 V/ns, ensuring stable operation under adverse conditions.
  • Package: It is available in a SOIC-8 (D) package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the UCC5350MCQDWVQ1 makes it suitable for a range of automotive applications, including but not limited to:

  • Hybrid Electric Vehicles (HEVs) and Electric Vehicles (EVs)
  • Powertrain systems
  • On-board chargers and DC/DC converters
  • Automotive traction inverters

With its combination of high isolation, strong drive capability, and robust protection features, the UCC5350MCQDWVQ1 from Texas Instruments stands out as a superior choice for designers looking to enhance the reliability and performance of their automotive power control systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1246 $53.6198
30+ $3.3843 $101.5290
46+ $3.2786 $150.8156
64+ $3.1728 $203.0592
82+ $3.0671 $251.5022
110+ $2.7498 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess