EN
  • EN
  • DE

UCC5350MCQDQ1

Part No UCC5350MCQDQ1
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 5-A/5-A, 3-KVRMS AUTOMOTIVE SING / 10A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 5A, 5A
Current - Peak Output 10A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC5350
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC5350MCQDQ1
Standard Package 75
Win Source Part Number 1175052-UCC5350MCQDQ1
Ultra Librarian 3D Model Ultra Librarian UCC5350MCQDQ1 CAD Model

Description

The UCC5350MCQDQ1 is a robust, high-performance isolated gate driver manufactured by Texas Instruments, specifically designed for driving power switches such as IGBTs and MOSFETs. This advanced driver is a part of TI's extensive range of automotive and industrial semiconductor solutions, engineered to meet the stringent requirements of high-power and high-voltage applications.

Key Features

  • Isolation: The UCC5350MCQDQ1 offers reinforced isolation of 3 kVrms for 1 minute per UL 1577, providing excellent protection against high-voltage transients and ensuring safe signal separation between the low-voltage control side and the high-voltage power side.
  • Peak Output Current: It is capable of delivering peak output currents of ±2.5 A, enabling it to drive large capacitive loads with ease, thus ensuring reliable switching performance for a wide range of power electronic devices.
  • Split Output Configuration: The device features a split output that allows the designer to optimize the turn-on and turn-off times to reduce power dissipation in the power switch.
  • Protection Features: It includes under-voltage lockout (UVLO) for both VCC1 and VCC2, which ensures that the gate driver operates correctly only when the supply voltage is within the specified range, thereby protecting the power switch and improving system reliability.
  • Wide Operating Temperature Range: The UCC5350MCQDQ1 is qualified for automotive applications and can operate over a wide temperature range from -40°C to +125°C, making it suitable for harsh environmental conditions.
  • Package Options: The device is available in an 8-pin SOIC (D) package, which is compact and suitable for space-constrained applications.

Applications

The UCC5350MCQDQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive powertrain systems
  • Electric vehicle (EV) inverters
  • Industrial motor drives
  • Renewable energy systems, such as solar inverters
  • High-voltage power supplies

With its robust design and comprehensive feature set, the UCC5350MCQDQ1 from Texas Instruments is a reliable and efficient solution for driving high-power and high-voltage switches in demanding applications.

You May Also Be Interested in

3Peak
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.1456
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8698 $55.0886
16+ $6.4573 $103.3168
24+ $6.2555 $150.1320
34+ $6.0537 $205.8258
43+ $5.8519 $251.6317
58+ $5.2466 $304.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess