EN
  • EN
  • DE

UCC3957M-4

Part No UCC3957M-4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC L-I PROTECTOR CIRCUIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 3 to 4
Fault Protection Over Current, Over/Under Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 1116140-UCC3957M-4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3957M-4 CAD Model

Description

Introducing the UCC3957M-4 Battery Management IC by Texas Instruments

The UCC3957M-4 from Texas Instruments is a sophisticated battery management integrated circuit (IC) designed to provide reliable, high-performance charge and discharge control for rechargeable battery packs. This IC is particularly suited for managing 1-cell to 4-cell lithium-ion (Li-ion) or lithium-polymer (Li-poly) battery packs, which are commonly used in portable electronic devices such as laptops, smartphones, and power tools.

Key Features

  • Cell Chemistry Compatibility: Specifically tailored for Li-ion and Li-poly battery chemistries, ensuring optimal performance and longevity of the battery pack.
  • Voltage Regulation: Precise voltage regulation capabilities for each cell, maintaining the cells within safe operating limits and enhancing the overall battery life.
  • Charge Control: Integrated charge control features enable safe and efficient charging of the battery pack, with features such as current sensing, pre-charge conditioning, and charge termination.
  • Protection Circuits: The UCC3957M-4 includes a variety of protection mechanisms, such as over-voltage, under-voltage, over-current, and short-circuit protection, to safeguard the battery pack and the device it powers.
  • Temperature Monitoring: Temperature monitoring ensures that the battery operates within a safe temperature range, preventing overheating and potential damage.
  • Power Saving: An energy-saving mode helps to reduce power consumption when the battery is in standby, prolonging the battery life between charges.

Technical Specifications

  • Package Type: Surface-mount, with a compact form factor suitable for space-constrained applications.
  • Operating Temperature Range: Designed to operate over a wide temperature range, accommodating the diverse environments that portable devices may encounter.
  • Communication Interface: The IC may include a communication interface for integration with a microcontroller or processor, allowing for smart battery management and reporting.

With its robust feature set and Texas Instruments' commitment to quality, the UCC3957M-4 stands out as a premier choice for designers and manufacturers seeking to incorporate advanced battery management into their products. Whether for consumer electronics, medical devices, or industrial applications, this IC delivers the safety, efficiency, and reliability required for today's rechargeable battery solutions.

Applications

  • Portable Electronics
  • Medical Devices
  • Industrial Equipment

By choosing the UCC3957M-4, you are selecting a product that ensures your devices operate reliably and their batteries are protected, charged, and maintained to the highest standards.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess