EN
  • EN
  • DE

UCC3957M-2

Part No UCC3957M-2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC L-I PROTECTOR CIRCUIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 3 to 4
Fault Protection Over Current, Over/Under Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 137813-UCC3957M-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3957M-2 CAD Model

Description

The UCC3957M-2 from Texas Instruments is a sophisticated battery protection integrated circuit (IC) designed to ensure safety and extend the life of lithium-ion batteries in multi-cell configurations. This advanced IC is specifically engineered to monitor and control the charging and discharging processes of series-connected battery cells.

One of the key features of the UCC3957M-2 is its ability to provide precise overcharge protection. It continuously monitors the voltage of each cell and prevents the battery from charging beyond its specified limit. This is crucial for maintaining the integrity and longevity of lithium-ion cells, which can be prone to damage if overcharged.

In addition to overcharge protection, the UCC3957M-2 also offers over-discharge protection, which prevents the battery from discharging below a critical threshold. This is important to avoid deep discharge scenarios that can permanently damage the battery cells and reduce their overall lifespan.

Another important feature of the UCC3957M-2 is its cell balancing functionality. Cell balancing ensures that all cells within the battery pack charge and discharge at equal rates, thus maximizing the battery's performance and life. The IC automatically balances the cells by bleeding off excess charge from higher voltage cells, promoting uniformity across the battery pack.

The UCC3957M-2 also includes short-circuit protection, which immediately disconnects the battery in the event of a short-circuit condition, thereby preventing potential thermal runaways and other safety hazards associated with lithium-ion batteries.

This IC is housed in a compact surface-mount package, making it suitable for space-constrained applications. Its robust design and comprehensive suite of protection features make the UCC3957M-2 an ideal choice for use in portable electronics, electric vehicles, and any application that relies on the safe and efficient operation of lithium-ion battery packs.

With Texas Instruments' reputation for quality and reliability, the UCC3957M-2 is a trusted component for engineers and designers looking to incorporate advanced battery protection into their projects.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess