EN
  • EN
  • DE

UCC3946DTR

Part No UCC3946DTR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR W/WDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035842-UCC3946DTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3946DTR CAD Model

Description

Product Overview: Texas Instruments UCC3946DTR

The UCC3946DTR from Texas Instruments is a sophisticated Power Supply Supervisor integrated circuit designed to monitor and control the operation of power supplies in electronic devices. This versatile chip is ideal for applications that require precise power management and supervision, ensuring that systems operate within their specified voltage and current parameters.

Key Features

  • Voltage Monitoring: The UCC3946DTR is equipped with precise voltage sensing capabilities, enabling it to monitor over-voltage and under-voltage conditions, thereby protecting the system from potential damage due to irregular power levels.
  • Programmable Delays: It allows for programmable time delays, which can be set to ensure that the power supply has stabilized before allowing the system to become fully operational, thus preventing premature system start-ups.
  • Reset Functionality: The device includes a reset function that is activated whenever monitored voltages fall outside of the acceptable range, ensuring that the system can recover from power anomalies.
  • Power Sequencing: This IC can manage power sequencing requirements, which is critical for systems where multiple voltages need to be applied in a specific order to ensure proper operation.
  • Package Type: The UCC3946DTR is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications and provides reliable performance in a compact form factor.

Applications

With its robust feature set, the UCC3946DTR is well-suited for a wide range of applications, including but not limited to:

  • Computer Systems
  • Telecommunication Equipment
  • Industrial Systems
  • Portable/Battery-Powered Devices
  • Medical Equipment

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the UCC3946DTR is no exception. This product is designed to meet the stringent requirements of modern electronic systems, ensuring both safety and efficiency. Whether you are designing a new system or upgrading an existing one, the UCC3946DTR offers a reliable solution for your power supervision needs.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3719 $50.9752
20+ $5.2283 $104.5660
30+ $5.0649 $151.9470
41+ $4.9015 $200.9615
53+ $4.7381 $251.1193
71+ $4.2480 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,430 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess