EN
  • EN
  • DE

SY89529LZC-TR

Part No SY89529LZC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 200MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SY89529
Other Names SY89529LZC TR,SY89529LZC TR,SY89529LZCTR,SY89529LZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269717-SY89529LZC-TR
Ultra Librarian 3D Model Ultra Librarian SY89529LZC-TR CAD Model

Description

Microchip Technology's SY89529LZC-TR: A High-Performance Clock Synthesizer

Introducing the SY89529LZC-TR, a state-of-the-art clock synthesizer from Microchip Technology, engineered to meet the demanding requirements of today's high-speed communication systems. This precision device is designed to generate multiple output clocks from a single input frequency, offering unparalleled flexibility and performance for a variety of applications.

Key Features and Benefits

  • Multiple Outputs: The SY89529LZC-TR provides multiple clock outputs, allowing for a range of frequency configurations to suit various system requirements.
  • Low Jitter: With its low-jitter performance, this clock synthesizer ensures high-quality signal integrity, which is critical for reliable data transfer in high-speed networks.
  • Flexible Input Frequency Range: The device accepts a wide range of input frequencies, making it versatile for use with different clock sources.
  • Programmable Output Frequencies: Users can program the output frequencies to match specific design needs, offering a customized solution for each unique application.
  • Power Efficiency: The SY89529LZC-TR is designed for low power consumption, helping to reduce the overall power budget of the system it is integrated into.
  • High Temperature Operation: It is capable of operating over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: The device comes in a compact surface mount package, which is ideal for space-constrained applications.

Applications

The SY89529LZC-TR is ideally suited for use in a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data center infrastructure
  • Telecommunications systems
  • High-speed computing and storage platforms

Whether you are designing a complex data communication system or looking for a reliable clock source for your high-speed digital applications, the SY89529LZC-TR from Microchip Technology provides the performance, flexibility, and reliability you need. With its advanced features and robust design, this clock synthesizer is an excellent choice for engineers seeking to optimize their system's clocking architecture.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess