EN
  • EN
  • DE
  • IT

UCC39412PW

Part No UCC39412PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LOW-POWER SYNCHRONOUS BOOST CONVERTER | IC REG BOOST 3.3V 60MA 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Topology Boost
Output Type Fixed
Voltage - Input (Minimum) 1.1V
Voltage - Input (Maximum) 3.2V
Min/Fixed Output Voltage 3.3V
Output Current 60mA
Synchronous Rectifier Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number UCC39412
Manufacturer Pack Quantity 150
MSL Level 2 (1 Year)
Win Source Part Number 1276535-UCC39412PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC39412PW CAD Model

Description

The UCC39412PW is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to cater to the demanding needs of modern electronic applications. This IC is a key component in ensuring stable and reliable operation of various devices, providing exceptional performance and efficiency.

Key Features

  • Voltage Regulation: The UCC39412PW offers precise voltage regulation, ensuring that connected devices receive a consistent voltage supply, which is crucial for maintaining the performance and longevity of electronic components.
  • Power Efficiency: With its advanced design, this IC promotes power efficiency, reducing energy consumption and heat generation, which is beneficial for both the environment and the operational costs of the system.
  • Compact Design: Housed in a compact TSSOP (Thin Shrink Small Outline Package), the UCC39412PW is ideal for space-constrained applications, allowing for a more streamlined and miniaturized design of electronic products.
  • Robust Protection Features: Texas Instruments has integrated multiple protection features into the UCC39412PW, including over-current, over-voltage, and thermal protection, which safeguard the system against potential damage from electrical anomalies.

Applications

The UCC39412PW is versatile and can be used in a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Telecommunications equipment
  • Industrial control systems

Technical Specifications

The UCC39412PW is built to meet the rigorous standards of the industry, with specifications that ensure optimal performance:

  • Package Type: TSSOP
  • Operating Temperature Range: Specified for full industrial temperature range
  • Highly Integrated: Reduces the need for external components, simplifying the design and reducing the overall bill of materials

Conclusion

The UCC39412PW from Texas Instruments represents a blend of innovation, efficiency, and reliability, making it an excellent choice for designers looking to enhance their power management solutions. Its combination of features and protections ensures that it can meet the needs of a broad spectrum of electronic applications while maintaining a high standard of performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess