EN
  • EN
  • DE

UCC38C44DGKR

Part No UCC38C44DGKR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS LOW-POWER CURRENT-MODE PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 14.5V
Supply Voltage 9 V ~ 18 V
Duty Cycle 48%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Mounting SMD
Win Source Part Number 1276513-UCC38C44DGKR
Manufacturer Homepage www.ti.com
Family Name UCC38C44
Introduction Date April 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38C44DGKR CAD Model

Description

Product Overview: Texas Instruments UCC38C44DGKR

The UCC38C44DGKR is a high-performance, off-line, fixed-frequency current mode PWM controller designed by Texas Instruments. This integrated circuit is specifically engineered to cater to a wide array of power supply applications, including but not limited to, off-line converters, DC-DC converters, and forward converters.

Key Features

  • Optimized for Off-Line Converters: The UCC38C44DGKR is tailored for off-line power supplies which makes it a prime choice for applications that require conversion from AC mains to a regulated DC output.
  • Current Mode Control: This method of control provides superior transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • Trimmed Oscillator Discharge Current: This feature ensures a consistent and reliable switching frequency over various temperature ranges and process variations, enhancing the performance stability of the power supply.
  • Low Startup and Operating Current: The device's low startup current minimizes standby power consumption, and the low operating current helps in maintaining high efficiency across the entire load range.
  • Gate Drive Output: The UCC38C44DGKR is equipped with a robust gate drive output capable of driving a power MOSFET directly, facilitating the design of power stages.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stable operation over wide input voltage variations, which is critical in off-line power supply applications.
  • Shutdown Capability: The inclusion of a shutdown pin allows for remote on/off control, providing an additional layer of flexibility and power management.

Applications

The UCC38C44DGKR is suitable for a variety of applications due to its versatility and performance. It is commonly used in:

  • AC/DC Adapter Power Supplies
  • Telecommunication Power Supplies
  • Industrial Power Systems
  • Isolated and Non-isolated Power Supplies

Package and Quality

Encased in an 8-pin MSOP PowerPAD™ package, the UCC38C44DGKR ensures efficient thermal performance and a compact footprint. Texas Instruments is known for its commitment to quality, and this product is no exception. It meets stringent industry standards, ensuring reliability and performance in demanding environments.

With its robust feature set and Texas Instruments' reputation for quality, the UCC38C44DGKR stands out as a solid choice for designers seeking a reliable PWM controller for their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess