EN
  • EN
  • DE
  • IT

UCC38C44D

Part No UCC38C44D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC OFFLINE CTRLR PWM UVLO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 9V ~ 18V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC38C44
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1320575-UCC38C44D
Ultra Librarian 3D Model Ultra Librarian UCC38C44D CAD Model

Description

The UCC38C44D is a high-performance, BiCMOS off-line controller from Texas Instruments, specifically designed for Switch Mode Power Supply (SMPS) applications. This device integrates a range of features to provide efficient and reliable power conversion in a variety of systems, including telecom power supplies, industrial power systems, and consumer electronics.

Key Features

  • Advanced BiCMOS Technology: The UCC38C44D utilizes BiCMOS technology which offers the high-speed operation of CMOS and the low power consumption of bipolar transistors. This combination results in improved performance and reduced power losses in power supply designs.
  • Programmable Switching Frequency: This controller supports a programmable switching frequency that ranges from 100kHz to 1MHz, allowing designers to optimize their power supply for efficiency or size depending on the application requirements.
  • Current-Mode Control: The current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. It enhances the overall stability and response to load transients.
  • Trimmed Oscillator Discharge Current: The precision-trimmed oscillator discharge current ensures accurate and consistent switching frequency over the full temperature range, which is crucial for maintaining the performance of the power supply.
  • Low Startup and Operating Current: The UCC38C44D features a low startup current of less than 0.5mA and an operating current of 2.5mA, which contributes to the efficiency of the power supply by reducing the standby power consumption.
  • Under-Voltage Lockout (UVLO): Both the startup and operating UVLO thresholds are programmable, ensuring that the power supply operates only when the input voltage is within an acceptable range.

Applications

The versatility of the UCC38C44D makes it suitable for a variety of applications, including:

  • AC-DC Adapters
  • Offline Power Supplies
  • DC-DC Converters
  • Telecom Power Supplies
  • Industrial Power Systems
  • Consumer Electronics

With its robust design and comprehensive feature set, the UCC38C44D from Texas Instruments is an excellent choice for designers seeking a reliable and efficient solution for their power supply needs.

You May Also Be Interested in

Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8874 $53.2440
140+ $0.7281 $101.9340
215+ $0.7054 $151.6610
295+ $0.6826 $201.3670
380+ $0.6599 $250.7620
510+ $0.5916 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,050 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess