EN
  • EN
  • DE

UCC3895DWG4

Part No UCC3895DWG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS ADVANCED PHASE-SHIFT PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage 10 V ~ 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Mounting SMD
Win Source Part Number 1276509-UCC3895DWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3895
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3895DWG4 CAD Model

Description

Product Overview: Texas Instruments UCC3895DWG4

The UCC3895DWG4 by Texas Instruments is a sophisticated Phase Shift PWM Controller that integrates advanced features for high-performance power supply systems. This device is specifically designed to manage and optimize complex power conversion applications that require precise control, such as telecommunications equipment, server power supplies, and industrial power systems.

Key Features

  • Advanced Control Methodology: The UCC3895DWG4 utilizes phase-shifted pulse width modulation, which enhances efficiency by minimizing switching losses and allowing for zero-voltage switching (ZVS) operation.
  • Wide Operating Range: With an input voltage range that supports operation from 10V to 20V, this controller is versatile for various power system requirements.
  • Programmable Switching Frequency: The device supports a broad range of switching frequencies, from 50 kHz to 1 MHz, which allows designers to optimize their power supply for size, efficiency, and performance.
  • Integrated Features: It includes an error amplifier, a precision reference, an oscillator, a phase-shift circuit, and all the necessary control logic for high-level power management.
  • Protection Mechanisms: The UCC3895DWG4 is equipped with comprehensive protection features, including programmable soft start, under-voltage lockout (UVLO), and over-current protection to ensure reliable operation under adverse conditions.

Applications

This device is ideal for a range of high-performance applications that require efficient and reliable power management. Common applications include:

  • High-density DC to DC converters
  • Telecommunications power supplies
  • Server and computer power systems
  • Industrial power equipment

Package and Quality

The UCC3895DWG4 is offered in a thermally enhanced 20-pin SOIC package, which provides a compact footprint while ensuring adequate thermal performance for robust operation. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for reliability and performance.

Conclusion

With its advanced control features, flexible operating parameters, and robust protection mechanisms, the UCC3895DWG4 from Texas Instruments stands out as a premier solution for designers looking to create efficient, high-performance power conversion systems.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess