EN
  • EN
  • DE

UCC3882PW

Part No UCC3882PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description AVERAGE CURRENT MODE SYNCHRONOUS CONTROLLER WITH 5-BIT DAC | IC REG CTRLR INTEL 1OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Controller, Intel VID code
Parts Input Voltage (V) 5V, 12V
Voltage - Output 1.8V ~ 2.05V, 2.1V ~ 3.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number UCC3882
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1276503-UCC3882PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3882PW CAD Model

Description

The UCC3882PW, designed and manufactured by Texas Instruments, is a highly integrated power management integrated circuit (IC) that caters to a wide range of power supply applications. This advanced IC is engineered to provide a comprehensive solution for power system control, offering features that enhance the performance, efficiency, and reliability of power supplies.

Key Features

  • Integrated Power Management: The UCC3882PW integrates multiple functions such as under-voltage lockout, soft-start, and power good signaling, which simplifies the design of complex power systems.
  • High Efficiency: With its power-saving features, the IC ensures efficient operation, reducing power losses and improving the overall energy efficiency of the system.
  • Advanced Control: The device provides precise control over the power supply's output, ensuring stable operation under varying load conditions and enhancing the power supply's response to transient events.
  • Protection Features: It includes a comprehensive set of protection features such as over-voltage, over-current, and thermal shutdown, which safeguard the power supply and the end application from potential damage.
  • Compact Package: The UCC3882PW is available in a TSSOP (Thin Shrink Small Outline Package), which allows for a compact footprint on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the UCC3882PW makes it an ideal choice for a variety of applications, including but not limited to:

  • DC to DC converters
  • AC to DC power supplies
  • Telecommunication equipment
  • Server and data center power systems
  • Industrial power systems

Technical Specifications

The UCC3882PW operates over a wide input voltage range and is characterized by its robust performance in demanding environments. Its technical specifications include a specified temperature range, precise voltage regulation, and a programmable switching frequency, among others.

Conclusion

In summary, the UCC3882PW from Texas Instruments stands out as a sophisticated power management solution that delivers high efficiency, advanced control, and robust protection. Its integration of multiple features into a compact package makes it a valuable component for designers looking to optimize their power supply designs for performance and space savings.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1722 $51.7220
24+ $4.2439 $101.8536
37+ $4.1113 $152.1181
51+ $3.9787 $202.9137
66+ $3.8460 $253.8360
88+ $3.4482 $303.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess