EN
  • EN
  • DE

UCC384DP-12

Part No UCC384DP-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT 0.5-A NEGATIVE LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -15V
Output Voltage -12V
Voltage Dropout (Maximum) 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 350μA
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276493-UCC384DP-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC384
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC384DP-12 CAD Model

Description

The UCC384DP-12 is a low dropout linear regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component offers an optimal performance for applications requiring a regulated 12V output from a higher voltage input. It is part of the UCC384xx series, which is known for its high accuracy, low dropout voltage, and low quiescent current.

Key Features

  • Output Voltage: The UCC384DP-12 provides a fixed output voltage of 12V, which is suitable for a wide range of applications that require a stable and reliable power supply.
  • Dropout Voltage: This device boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
  • Current Capacity: It is capable of delivering up to 1A of output current, making it an excellent choice for moderate to high power applications.
  • Quiescent Current: The UCC384DP-12 is designed with a low quiescent current, which reduces power consumption when the device is in standby mode, thereby extending battery life in portable applications.
  • Package: Available in an 8-pin SOIC package, it is compact and suitable for space-constrained applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that prevents damage from overheating, increasing the reliability and lifespan of the regulator.
  • Stability: It is stable with low-ESR capacitors, which reduces the size and cost of the capacitors needed for applications.

Applications

The UCC384DP-12 is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer Systems
  • Industrial Controls

Conclusion

Overall, the UCC384DP-12 from Texas Instruments is a robust and reliable linear regulator that offers a combination of features such as low dropout voltage, high output accuracy, and thermal protection. Its versatility makes it an ideal choice for designers looking to create efficient, high-performance power supply systems.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3207 $74.6414
4+ $30.6221 $122.4884
6+ $29.6652 $177.9912
7+ $28.7082 $200.9574
10+ $27.7513 $277.5130
13+ $24.8805 $323.4465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess