EN
  • EN
  • DE

UCC3808DTR-1G4

Part No UCC3808DTR-1G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 14 V
Duty Cycle 50%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 056164-UCC3808DTR-1G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3808DTR-1G4 CAD Model

Description

Product Overview: UCC3808DTR-1G4 from Texas Instruments

The UCC3808DTR-1G4 is a sophisticated low-power pulse-width modulation (PWM) controller from Texas Instruments, designed specifically for a wide array of power supply applications. This integrated circuit is part of the UCC3808x family, which is known for its low startup and operating current features. The device's versatility makes it an ideal choice for off-line power converters, DC-DC converters, and other power control applications.

Key Features

  • Low Startup and Operating Current: The UCC3808DTR-1G4 boasts a startup current of typically 0.15 mA and an operating current of 1.1 mA, making it an energy-efficient solution for power systems.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 15 V, accommodating various application needs and simplifying power design.
  • Programmable Soft Start: The soft-start feature allows for controlled ramp-up of output voltage, reducing stress on the power supply components during startup.
  • Current Mode Control: This feature provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
  • High-Frequency Operation: With the capability to operate up to 1 MHz, the UCC3808DTR-1G4 enables the design of power supplies with smaller components, saving space and cost.

Applications

The UCC3808DTR-1G4 is suitable for a variety of applications, including but not limited to:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated Flyback Converters
  • Forward Converters
  • DC-DC Converters
  • Offline Power Supplies

Package and Quality

The UCC3808DTR-1G4 comes in a thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for its products, making the UCC3808DTR-1G4 a reliable choice for critical power management tasks.

With its combination of features, the UCC3808DTR-1G4 from Texas Instruments stands out as a robust and efficient solution for designers looking to improve power supply performance while minimizing footprint and operational costs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7156 $51.5964
45+ $2.2282 $100.2690
70+ $2.1586 $151.1020
96+ $2.0890 $200.5440
124+ $2.0193 $250.3932
166+ $1.8104 $300.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess