EN
  • EN
  • DE

UCC3807N-2

Part No UCC3807N-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Programmable Maximum Duty Cycle PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage 8.3 V ~ 13.5 V
Duty Cycle 78%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Win Source Part Number 1276435-UCC3807N-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3807-2
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3807N-2 CAD Model

Description

The UCC3807N-2 is a versatile and innovative PWM (Pulse Width Modulation) controller designed by Texas Instruments, tailored for power supply applications that require a low-power and high-performance solution. This device is part of the UCC3807x family that offers a range of options for various power levels and applications.

Key Features:

  • Reduced Power Consumption: The UCC3807N-2 operates with a quiescent current of only 1mA, which is significantly lower than other PWM controllers in the market. This feature makes it an ideal choice for power-sensitive applications.
  • Wide Operating Range: With an input voltage range from 4.5V to 5.5V, this controller is flexible and adaptable to various circuit configurations and can be used in a multitude of applications.
  • Adjustable Operating Frequency: The UCC3807N-2 allows users to set the operating frequency anywhere from 100kHz to 1MHz, providing a broad frequency range for different design needs.
  • BiCMOS Technology: The integration of Bipolar and CMOS technologies ensures that the device offers the speed of Bipolar with the power savings of CMOS, resulting in a highly efficient controller.
  • Current Mode Control: This method of control provides superior transient response, simplified loop compensation, and consistent predictable behavior under a wide range of conditions.
  • Drive Capability: The UCC3807N-2 is capable of directly driving a MOSFET or IGBT, making it a versatile choice for various power conversion applications.

Applications:

The UCC3807N-2 PWM controller is well-suited for a wide array of power management applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunications equipment
  • Portable devices
  • Green energy systems such as solar inverters and wind turbine power systems

Conclusion:

Overall, the UCC3807N-2 from Texas Instruments represents a robust, low-power solution for advanced power supply designs. Its combination of low quiescent current, high frequency operation, and current mode control makes it a highly efficient and versatile controller for a wide range of applications. Whether for industrial, commercial, or consumer electronics, the UCC3807N-2 enhances performance while minimizing power consumption.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1508 $57.0556
15+ $6.6879 $100.3185
24+ $6.4789 $155.4936
32+ $6.2699 $200.6368
42+ $6.0609 $254.5578
56+ $5.4339 $304.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess