EN
  • EN
  • DE

UCC3806Q

Part No UCC3806Q
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 14.5 V
Frequency - Switching 47kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1276433-UCC3806Q
Manufacturer Homepage www.ti.com
Family Name UCC3806
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3806Q CAD Model

Description

The UCC3806Q from Texas Instruments is a versatile and robust integrated circuit designed for use in power supply systems that require a push-pull topology. This current mode pulse width modulation (PWM) controller offers a range of features that make it ideal for a variety of applications, including but not limited to, telecommunications equipment, server power supplies, and industrial systems.

Key Features

  • Current Mode Control: Provides improved transient response, cycle-by-cycle current limiting, and simplified loop compensation.
  • Dual Output Drive Stages: The UCC3806Q is capable of directly driving the gates of power MOSFETs or IGBTs, reducing the need for additional driver components.
  • Programmable Oscillator Frequency: With a range from 100kHz to 1MHz, the device allows for flexibility in the design of the power supply's switching frequency.
  • Soft Start: Minimizes stress on the power supply during startup by gradually increasing the duty cycle.
  • Under-Voltage Lockout (UVLO): Ensures the controller operates at the correct voltage level, enhancing system reliability.
  • Synchronization Capability: Enables multiple UCC3806Q devices to be synchronized, which is critical for parallel power supply systems.

Applications

This PWM controller is suitable for a wide range of applications where efficient power management is crucial. It is particularly well-suited for:

  • DC to DC converters
  • Offline power supplies
  • Telecommunications
  • Industrial controls
  • UPS systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC3806Q is no exception. It is built to meet the stringent requirements of industrial and telecom applications, ensuring long-term reliability and performance under varying conditions.

Design Support

Designers can take advantage of the extensive support and resources available from Texas Instruments, including application notes, reference designs, and simulation tools, to expedite the design process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess