EN
  • EN
  • DE

UCC38051DR

Part No UCC38051DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 12 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115994-UCC38051DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38051DR CAD Model

Description

The UCC38051DR is a versatile and energy-efficient power factor correction (PFC) controller designed by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to enhance the power factor of AC-DC power systems, making it an ideal solution for a wide range of applications such as power supplies for personal computers, flat-panel televisions, and other consumer electronics that demand high efficiency and reliability.

Key Features

  • Precision Power Factor Correction: The UCC38051DR is capable of achieving a power factor of greater than 0.99, which ensures that the power delivered to the load is utilized efficiently, resulting in reduced energy consumption and lower electricity costs.
  • Transition Mode Operation: It operates in transition mode (also known as boundary conduction mode), which provides an optimal balance between the efficiency and the size of the power supply by minimizing the switching losses and allowing for the use of smaller inductors and capacitors.
  • Programmable Soft-Start: This feature limits inrush current during startup, thereby enhancing system reliability and extending the lifespan of the components.
  • Low Start-Up and Operating Current: The UCC38051DR draws a low start-up current of 100 µA and maintains a low operating current of 2.5 mA, contributing to the overall efficiency of the power supply.
  • Drive Capability: It has a totem-pole output stage with a peak drive capability of 1 A, which allows direct drive of the power MOSFET in the PFC stage.

Applications

  • AC-DC Adapters for Notebooks and PCs
  • Flat-Panel Television Power Supplies
  • Power Supplies for Printers and Audio/Video Equipment
  • Standby and Auxiliary Power Supplies

Package and Availability

The UCC38051DR is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is designed for optimal thermal performance and space-saving on the PCB. Texas Instruments provides comprehensive technical support and documentation for this product, including datasheets, application notes, and design resources to facilitate the integration of the UCC38051DR into various power supply designs.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess