EN
  • EN
  • DE

UCC3580DTR-2G4

Part No UCC3580DTR-2G4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Single Ended Active Clamp/Reset PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276390-UCC3580DTR-2G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3580DTR-2G4 CAD Model

Description

The UCC3580DTR-2G4 is a state-of-the-art integrated circuit from Texas Instruments, designed for high performance in power management applications. This versatile device is an ideal choice for engineers looking to improve energy efficiency and reliability in their power supply designs.

Key Features

  • Advanced Control Methodologies: The UCC3580DTR-2G4 incorporates sophisticated control algorithms that enable precise regulation of output voltage and current, which is crucial for sensitive electronic equipment.
  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range, making it adaptable to a variety of power sources and systems.
  • High-Frequency Operation: With its ability to work at high switching frequencies, the UCC3580DTR-2G4 promotes compact power supply designs by allowing the use of smaller passive components.
  • Protection Features: It includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the safety and longevity of the power system.
  • Efficiency: The UCC3580DTR-2G4 is designed for high efficiency, which translates to reduced heat generation and lower energy consumption.

Applications

The UCC3580DTR-2G4 is versatile enough to be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Telecommunications equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC3580DTR-2G4 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure performance and durability in even the most demanding conditions.

Package and Availability

The UCC3580DTR-2G4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, offering a compact footprint for space-conscious applications. It is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

With its advanced features, robust protection mechanisms, and Texas Instruments' reputation for quality, the UCC3580DTR-2G4 is an excellent choice for designers seeking to create efficient, reliable power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess