EN
  • EN
  • DE

UCC35705DGKTR

Part No UCC35705DGKTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH - SPEED VOLTAGE MODE PULSE MODE WIDTH MODULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 8.2 V ~ 15 V
Frequency - Switching 1MHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
RoHS State Request Verification
Win Source Part Number 1276383-UCC35705DGKTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC35705
Introduction Date October 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC35705DGKTR CAD Model

Description

Introducing the UCC35705DGKTR by Texas Instruments

The UCC35705DGKTR is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance device is part of TI's extensive family of power management ICs, specifically tailored for advanced power supply applications. It is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features of the UCC35705DGKTR

  • Advanced Control Methodology: The UCC35705DGKTR utilizes a sophisticated control technique to deliver precise power regulation, ensuring stable operation under varying load conditions.
  • High Switching Frequency: With its capability to operate at high switching frequencies, this IC allows for smaller passive components, resulting in a more compact power supply design.
  • Robust Thermal Performance: Encased in a power-efficient MSOP (DGK) package, the UCC35705DGKTR is engineered to dissipate heat effectively, maintaining optimal performance even under high power operation.
  • Integrated Protection Features: The device includes a suite of protection features such as overcurrent, overvoltage, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The UCC35705DGKTR is versatile and can be implemented in a diverse range of applications. Its robust design makes it ideal for:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Telecommunication Equipment
  • Industrial Systems
  • Server and Data Center Power Supplies

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the UCC35705DGKTR is no exception. Manufactured to the highest standards, it ensures reliable operation over an extended temperature range, making it suitable for various challenging environments.

Conclusion

The UCC35705DGKTR from Texas Instruments represents a blend of performance, efficiency, and reliability. Its advanced features and protections make it an excellent choice for designers looking to create sophisticated power management systems. With this IC, Texas Instruments continues to push the boundaries of power management technology, enabling more efficient and compact designs across a multitude of applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0832 $52.0800
59+ $1.7093 $100.8487
91+ $1.6558 $150.6778
125+ $1.6024 $200.3000
162+ $1.5490 $250.9380
217+ $1.3888 $301.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess