EN
  • EN
  • DE

APW7143KI-TRL

Part No APW7143KI-TRL
Manufacturer Anpec
Catalog END - OF - LIFE
Description 3A, 12V, Asynchronous Buck Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146960-APW7143KI-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW7143KI-TRL CAD Model

Description

The APW7143KI-TRL is a synchronous buck regulator IC manufactured by Anpec. It is designed for high-efficiency step-down DC-DC conversion. This regulator utilizes internal power MOSFETs to minimize external component count and simplify the design process. Given its end-of-life status, it's crucial to consider alternative solutions for new designs.

Applications:

  • Notebook Computers: Used for core voltage regulation of the CPU and GPU.
  • LCD Monitors: Powers the panel and backlight circuitry.
  • Set-Top Boxes: Provides power to the processor and peripherals.
  • Networking Equipment: Powers routers, switches, and other networking devices.

Features:

  • Synchronous Rectification: Improves efficiency by minimizing power loss in the switching process.
  • Integrated Power MOSFETs: Reduces external component count and board space.
  • Adjustable Output Voltage: Provides flexibility in selecting the desired output voltage.
  • Overcurrent Protection (OCP): Protects the regulator and load from excessive current draw.
  • Undervoltage Lockout (UVLO): Prevents the regulator from operating with insufficient input voltage.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits:

  • High Efficiency: Synchronous rectification leads to reduced power consumption and heat dissipation.
  • Compact Solution: Integrated MOSFETs minimize the required board space.
  • Simplified Design: Fewer external components simplify the design and layout process.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance system reliability.

Additional Details:

The APW7143KI-TRL operates over a specified input voltage range and switching frequency. It provides a stable and regulated output voltage with excellent transient response. Datasheets provide detailed electrical characteristics, thermal performance, and application guidelines for this regulator.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess