EN
  • EN
  • DE

UCC29421PW

Part No UCC29421PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Multimode High Frequency PWM Controller | IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Phases 1
Supply Voltage 1.8V ~ 8V
Switching Frequency 150kHz ~ 1.2MHz
Duty Cycle (Maximum) 88%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Low Battery, Reset
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number UCC29421
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1276362-UCC29421PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC29421PW CAD Model

Description

Introducing the UCC29421PW from Texas Instruments

The UCC29421PW is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile IC is specifically engineered to enhance the performance and reliability of low-power applications. Its compact design, encapsulated within a 14-TSSOP (Thin Shrink Small Outline Package), makes it an ideal choice for space-constrained applications.

Key Features

  • Multiple Output Configurations: The UCC29421PW is capable of providing dual outputs, which can be configured as two positive outputs, two negative outputs, or one positive and one negative output, making it highly adaptable for various circuit designs.
  • Adjustable Output Voltage: This IC allows designers to set output voltages as required by their specific application, offering flexibility in power supply design.
  • High Efficiency: With its advanced design, the UCC29421PW ensures high efficiency in power conversion, which is crucial for maintaining the longevity and reliability of the end application.
  • Low Quiescent Current: The low quiescent current feature of this IC minimizes standby power consumption, making it suitable for battery-powered devices where energy conservation is critical.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection automatically turns off the IC to prevent damage from overheating, thus ensuring the safety and durability of the product.

Applications

The UCC29421PW is designed to meet the demands of a wide range of applications. Its versatility makes it an excellent choice for:

  • Portable electronics
  • Battery-powered devices
  • Low-power data acquisition systems
  • Medical equipment
  • Telecommunications infrastructure

With its high integration, the UCC29421PW simplifies the design process, reducing the need for additional components and consequently, the overall cost of the system.

Quality and Support

As with all Texas Instruments products, the UCC29421PW is manufactured to the highest quality standards. TI provides comprehensive technical support and documentation, making it easier for engineers to integrate this IC into their designs. Whether you are working on a new design or updating an existing one, the UCC29421PW offers a reliable and efficient solution for your power management needs.

For more information, datasheets, and support resources, please visit the Texas Instruments official website or contact your local TI sales representative.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1458 $56.5832
9+ $11.6069 $104.4621
14+ $11.2441 $157.4174
19+ $10.8814 $206.7466
24+ $10.5187 $252.4488
32+ $9.4306 $301.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess