EN
  • EN
  • DE

ZXTN25060BFHTA

Part No ZXTN25060BFHTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description 60V, SOT23, NPN medium power transistor | TRANS NPN 60V 3.5A SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3.5A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 175mV at 350mA, 3.5A
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 10mA, 2V
Maximum Power 1.25W
Frequency - Transition 185MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ZXTN25060B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283533-ZXTN25060BFHTA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXTN25060BFHTA CAD Model

Description

Introducing the ZXTN25060BFHTA - A High-Efficiency NPN Transistor by Diodes Incorporated

The ZXTN25060BFHTA is a cutting-edge NPN bipolar transistor developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is meticulously engineered to cater to the demanding requirements of modern electronic applications that prioritize efficiency, reliability, and compactness.

Key Features and Benefits

  • High Power Handling: With a collector-emitter voltage (V<sub>CEO) of 60V and a collector current (I<sub>C) up to 7A, the ZXTN25060BFHTA can manage significant power levels, making it suitable for a wide range of applications.
  • Low Saturation Voltage: The device boasts a low collector-emitter saturation voltage (V<sub>CE(sat)), which enhances its efficiency by minimizing power loss during operation.
  • High Current Gain: The high current gain (h<sub>FE) ensures that the transistor can be driven with minimal base current, thus reducing the overall power consumption of the circuit.
  • Thermal Performance: Enclosed in a SOT23 package, the ZXTN25060BFHTA is designed for optimal thermal performance, ensuring stability and reliability even under high-temperature conditions.
  • Robustness: The product is characterized by its robustness, capable of withstanding harsh environments and providing consistent performance over time.

Applications

The ZXTN25060BFHTA is versatile and can be utilized in a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Amplification stages in audio equipment

Quality and Compliance

Diodes Incorporated ensures that the ZXTN25060BFHTA meets stringent quality standards. The device is compliant with the RoHS directive, making it environmentally friendly by avoiding the use of hazardous substances. Additionally, its performance is guaranteed through rigorous testing procedures, ensuring that each unit meets the high expectations of customers.

Whether you're designing power-efficient circuits or looking for a reliable switch for your electronic designs, the ZXTN25060BFHTA from Diodes Incorporated offers the performance and durability required for today's advanced electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3421 $58.1570
415+ $0.2808 $116.5320
640+ $0.2720 $174.0800
880+ $0.2633 $231.7040
1,135+ $0.2545 $288.8575
1,520+ $0.2282 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess