EN
  • EN
  • DE

UCC2921DTR

Part No UCC2921DTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Latchable Negative Floating Hot Swap Power Manager
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage -48V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins CT, IMAX, PL, SDFLTCH
Win Source Part Number 1276356-UCC2921DTR
Manufacturer Homepage www.ti.com
Family Name UCC2921
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UCC2921DTR CAD Model

Description

Product Overview: UCC2921DTR from Texas Instruments

The UCC2921DTR, manufactured by Texas Instruments, is a state-of-the-art power distribution switch designed for applications that require precision current limiting and load switching. This component is part of the UCC292x family and is specifically tailored to protect systems and loads from excess current conditions, making it a crucial element in enhancing the reliability of electronic systems.

Key Features

  • Adjustable Current Limit: The UCC2921DTR offers an adjustable current limit function, which allows designers to set the maximum current that can pass through the switch, thereby protecting downstream circuits from overcurrent conditions.
  • Fast Overcurrent Response: With its quick response to overcurrent situations, this device helps to prevent damage to the system by rapidly disconnecting the load when the current exceeds the set threshold.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the switch remains off when the supply voltage is below a certain level, preventing malfunctioning due to insufficient voltage.
  • Over-Temperature Protection: The UCC2921DTR is equipped with thermal shutdown protection that disables the output to prevent overheating, enhancing the overall safety of the application.
  • Reverse Current Blocking: This device prevents reverse current flow when the switch is off, which is vital for safeguarding the power source and the system.

Applications

The UCC2921DTR is suitable for a wide array of applications, including but not limited to:

  • USB hubs, ports, and peripherals
  • Hot-swap and plug-and-play operations
  • Power management in portable devices
  • Industrial and automotive systems

Technical Specifications

Some of the technical specifications of the UCC2921DTR include:

  • Package: MSOP-8 (DTR)
  • Input Voltage Range: 2.7V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Current Limit Threshold Tolerance: ±10%

With its robust feature set, the UCC2921DTR from Texas Instruments is a reliable and versatile choice for designers looking to incorporate advanced current limiting and switch control in their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2338 $50.8056
29+ $3.4739 $100.7431
45+ $3.3654 $151.4430
62+ $3.2568 $201.9216
80+ $3.1483 $251.8640
107+ $2.8226 $302.0182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess