EN
  • EN
  • DE

UCC2895N

Part No UCC2895N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM/VM 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-PDIP
Mounting Through Hole
Win Source Part Number 035811-UCC2895N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2895N CAD Model

Description

Overview of Texas Instruments UCC2895N

The UCC2895N is a sophisticated and versatile power management integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's expansive collection of power management products, specifically tailored for advanced Phase-Shifted Full Bridge (PSFB) controllers. The UCC2895N is engineered to offer high efficiency and reliability for a broad range of power supply applications.

One of the key features of the UCC2895N is its ability to provide precise control for high-frequency power converters with its advanced phase-shift PWM (Pulse Width Modulation) control scheme. This feature is particularly beneficial in applications requiring zero voltage switching (ZVS) to minimize power losses and enhance efficiency, such as in server power supplies, telecommunications, and industrial power systems.

Key Features and Benefits

  • Advanced Control: The UCC2895N employs a sophisticated control method that ensures high efficiency and performance in power conversion.
  • Programmable Switching Frequency: Users can set the operating frequency of the device to match specific application requirements, providing flexibility and optimization of the power supply design.
  • Integrated Fault Protection: The device includes features such as over-current protection, under-voltage lockout, and thermal shutdown, which contribute to the safety and reliability of the end application.
  • Soft Start Function: The soft-start capability of the UCC2895N prevents inrush current at startup, thereby reducing stress on the power supply components.

Applications

The UCC2895N is suitable for a diverse array of applications where efficient and reliable power management is crucial. It is commonly used in:

  • High-density DC/DC converters
  • Isolated power supplies with synchronous rectification
  • Telecommunications equipment
  • Industrial power systems
  • Server and data center power supplies

Overall, the UCC2895N from Texas Instruments represents a robust solution for designers looking to implement advanced power management systems with a focus on efficiency, flexibility, and reliability. Its comprehensive feature set and adaptability make it an excellent choice for a wide range of high-performance power supply designs.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7284 $54.9136
9+ $11.2643 $101.3787
14+ $10.9123 $152.7722
19+ $10.5603 $200.6457
25+ $10.2083 $255.2075
33+ $9.1523 $302.0259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess