EN
  • EN
  • DE

UCC2895DWTRG4

Part No UCC2895DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description BiCMOS ADVANCED PHASE-SHIFT PWM CONTROLLER | IC REG CTRLR ISO PWM 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage 10V ~ 16.5V
Duty Cycle 100%
Switching Frequency 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number UCC2895
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1276323-UCC2895DWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management
Ultra Librarian 3D Model Ultra Librarian UCC2895DWTRG4 CAD Model

Description

Overview of UCC2895DWTRG4

The UCC2895DWTRG4 is a sophisticated and versatile power management integrated circuit (IC) designed and manufactured by Texas Instruments. This device is part of a family of BiCMOS push-pull, high-speed, low-power, pulse-width modulators. It is engineered to deliver high-performance solutions for a variety of power supply applications, including isolated and non-isolated topologies that require precise control and efficient power conversion.

Key Features

  • Advanced Control Methodology: The UCC2895DWTRG4 implements a variety of control methods including peak current mode, average current mode, and voltage mode control, providing flexibility for different power supply designs.
  • High-Frequency Operation: With its capability to operate at high frequencies up to 1MHz, it allows for the use of smaller external components, leading to a reduction in size and cost of the overall power supply design.
  • Programmable Soft Start: The IC features a programmable soft-start function that limits inrush current and ensures a controlled startup of the power supply, enhancing system reliability.
  • Synchronous Rectification Control: It supports synchronous rectification, which can improve efficiency, especially in low-voltage applications where the voltage drop across diodes can be significant.
  • Multi-Phase Capability: The UCC2895DWTRG4 can be configured for multi-phase operation, which is beneficial in high-current applications as it helps reduce ripple currents and extends the life of the power supply.

Applications

The versatility of the UCC2895DWTRG4 makes it suitable for a wide range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Isolated Bus Converters
  • Telecom Power Supplies
  • Industrial Power Systems

Package and Reliability

The UCC2895DWTRG4 is offered in a surface-mount, 20-pin SOIC (DW) package, which is ideal for compact and high-density power supply designs. Texas Instruments ensures high reliability and performance of the device, which undergoes rigorous testing and quality control processes.

In summary, the UCC2895DWTRG4 by Texas Instruments is a powerful and flexible solution for modern power supply challenges, offering high-frequency operation, advanced control features, and support for synchronous rectification and multi-phase operation, making it a top choice for engineers and designers in various industries.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6789 $51.5046
30+ $3.4460 $103.3800
46+ $3.3296 $153.1616
65+ $3.0968 $201.2920
84+ $2.9803 $250.3452
105+ $2.8639 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess