EN
  • EN
  • DE

UCC2895DWTR

Part No UCC2895DWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM 20-SOIC / Resonant Controllers 100mA 1000kHz 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Full-Bridge
Voltage - Start Up 11V
Supply Voltage - Operating 10 V to 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 20-SOIC
Mounting Surface Mount
Win Source Part Number 035810-UCC2895DWTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name UCC2895
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC2895DWTR CAD Model

Description

Product Overview: Texas Instruments UCC2895DWTR

The UCC2895DWTR from Texas Instruments is a state-of-the-art BiCMOS advanced phase-shift PWM controller that integrates a multitude of features to facilitate the design of high-efficiency power conversion systems. With its advanced control methodology, the UCC2895DWTR is particularly suitable for applications requiring high power density and precise regulation, making it an ideal choice for server power supplies, telecommunications equipment, and industrial power systems.

This versatile controller supports a wide input voltage range, enabling it to handle various power supply configurations. Its phase-shift control capability allows for zero-voltage switching (ZVS), which minimizes switching losses and improves overall efficiency, especially critical in high-performance power applications. The UCC2895DWTR is designed to provide exceptional performance and flexibility, with features including programmable switching frequency, soft-start capability, and under-voltage lockout protection.

The UCC2895DWTR also boasts an array of protective features, ensuring reliable operation under adverse conditions. It includes over-current protection, thermal shutdown, and a shutdown pin for immediate response to fault conditions. These features help to prevent damage to the controller itself and the power system it manages, thereby enhancing system reliability and longevity.

Available in a surface-mount package, the UCC2895DWTR is designed for streamlined PCB layout and efficient heat dissipation. Its compact form factor is well-suited for space-constrained applications while still delivering the robust performance expected of Texas Instruments products.

Overall, the UCC2895DWTR PWM controller is an excellent choice for designers looking to optimize their power systems for maximum efficiency, reliability, and performance. Its advanced features and comprehensive protection mechanisms make it a versatile component in a wide range of power management applications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2497 $51.9952
38+ $2.6664 $101.3232
59+ $2.5831 $152.4029
81+ $2.4998 $202.4838
104+ $2.4164 $251.3056
139+ $2.1665 $301.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,485 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess