EN
  • EN
  • DE

UCC2894DR

Part No UCC2894DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO CM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback, Forward
Voltage - Start Up 12.7V
Supply Voltage - Operating 8.5 V to 16 V
Duty Cycle 70%
Frequency - Switching 1MHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 103891-UCC2894DR
Family Name UCC2894
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2894DR CAD Model

Description

Product Overview: Texas Instruments UCC2894DR

The UCC2894DR is a highly integrated power management device from Texas Instruments, designed for efficient and reliable operation in a variety of applications. This advanced PWM controller is part of TI's extensive portfolio of power management solutions, catering to the needs of sophisticated electronic systems.

Key Features

  • Advanced Control Methodology: The UCC2894DR utilizes peak current mode control, which simplifies the design of loop compensation while providing inherent input voltage feed-forward compensation.
  • Wide Operating Range: With an input voltage range that accommodates variations in supply voltage, this device is versatile and suitable for a broad array of power systems.
  • Programmable Switching Frequency: The switching frequency is programmable, allowing designers to optimize their designs for efficiency or to avoid critical noise-sensitive frequency bands.
  • Soft-Start Capability: This feature ensures a controlled ramp-up of output voltage, which helps to prevent current surges at startup, enhancing system reliability.
  • Shutdown Function: The UCC2894DR includes a shutdown function that reduces the supply current to a low quiescent level, providing an effective means to conserve power when the system is not in use.

Applications

The flexibility and performance of the UCC2894DR make it an ideal choice for a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Power Supply Modules
  • Telecommunications Equipment
  • Industrial Systems

Package and Availability

The UCC2894DR is offered in a compact SOIC-16 package, making it suitable for space-constrained applications. It is available for order in various quantities, catering to both small-scale and large-volume production needs.

Conclusion

With its robust feature set, the UCC2894DR from Texas Instruments represents a reliable and flexible solution for advanced power management requirements. Its combination of programmability, efficiency, and protection features ensures that it can meet the demands of a wide range of power supply designs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess