EN
  • EN
  • DE

UCC28881D

Part No UCC28881D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description 700-V, 225-mA Low Quiescent Current Off-Line Converter | IC OFF-LINE SWITCHER 7SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 3.9V
Supply Voltage 5V
Duty Cycle 55%
Switching Frequency 62kHz
Power (W) 4.5W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style SMT
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1276309-UCC28881D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28881D CAD Model

Description

Introducing the UCC28881D Integrated Switcher from Texas Instruments

The UCC28881D is a remarkable integrated switcher device designed by Texas Instruments to offer a seamless and efficient solution for power conversion. This innovative component integrates a 700V power MOSFET and a current-mode PWM controller into a single monolithic device. It is specifically engineered to cater to a wide range of applications, including off-line power converters, LED lighting, and low-power AC-DC power supplies for household and office appliances.

One of the key features of the UCC28881D is its ability to support a wide input voltage range, which provides the flexibility needed for various power systems. This device is highly versatile and can be used in both isolated and non-isolated power supply designs, making it an ideal choice for designers looking to implement a compact and reliable power solution.

The UCC28881D boasts an impressive array of integrated protections to ensure the longevity and safety of the power supply system. These protections include overcurrent protection, thermal shutdown, and VDD under-voltage lockout, which collectively safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

Efficiency is a cornerstone of the UCC28881D's design. The device features a low quiescent current and an optimized gate drive, which minimizes power losses and enhances overall system efficiency. This attention to power conservation makes the UCC28881D an environmentally friendly choice that can help reduce energy consumption in a wide array of electronic products.

For ease of implementation, the UCC28881D is available in a compact 7-pin SOIC package, which allows for a reduced footprint on the PCB and simplifies the design process. This packaging, combined with the integrated features of the UCC28881D, enables designers to achieve a cost-effective and space-efficient power supply without compromising on performance or reliability.

In summary, the UCC28881D from Texas Instruments is a state-of-the-art integrated switcher that offers designers a powerful, efficient, and versatile solution for their power conversion needs. With its built-in features and protections, it stands as a robust choice for a multitude of low-power applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess