EN
  • EN
  • DE

UCC28782BDLRTWR

Part No UCC28782BDLRTWR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC ISOLATION / Converter Offline Boost, Flyback Topology 420kHz 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Start Up 17 V
Voltage - Supply (Vcc/Vdd) 14V ~ 34V
Frequency - Switching 420kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28782BDLRTWRTR
Standard Package 3,000
Win Source Part Number 1317592-UCC28782BDLRTWR
Ultra Librarian 3D Model Ultra Librarian UCC28782BDLRTWR CAD Model

Description

Introducing the UCC28782BDLRTWR from Texas Instruments

The UCC28782BDLRTWR is a cutting-edge, fixed-frequency flyback power converter that offers exceptional efficiency and performance for a wide range of power supply applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this innovative product is designed to meet the rigorous demands of today's electronics industry.

This advanced controller utilizes an innovative multi-mode control method that seamlessly transitions between quasi-resonant and valley-switching modes, optimizing efficiency across a wide range of load conditions. The UCC28782BDLRTWR is particularly suited for applications requiring a compact power solution, such as consumer electronics, Internet of Things (IoT) devices, and telecommunications equipment.

Key Features:

  • High Efficiency: The device's multi-mode control ensures high efficiency at both light and heavy loads, minimizing energy consumption and heat generation.
  • Low Standby Power: Designed to achieve ultra-low standby power, the UCC28782BDLRTWR is ideal for applications with stringent energy standards.
  • Robust Protection Features: The controller includes overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system against a variety of fault conditions.
  • Compact Footprint: Available in a small-outline integrated circuit (SOIC) package, the UCC28782BDLRTWR saves valuable board space and simplifies design in space-constrained applications.
  • Advanced Integration: Integration of the high-voltage startup circuit and the X-capacitor discharge function reduces external component count and system cost.

The UCC28782BDLRTWR operates over a wide input voltage range, accommodating various power sources and ensuring consistent performance even under fluctuating input conditions. Its programmable switching frequency allows designers to tailor the device to specific application requirements, balancing efficiency and EMI considerations.

With its robust feature set and Texas Instruments' commitment to quality, the UCC28782BDLRTWR is a reliable and efficient solution for your power supply design challenges. Whether you're developing a new project or upgrading an existing one, this power converter stands ready to deliver the performance and efficiency your applications demand.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9812 $50.6804
41+ $2.4461 $100.2901
64+ $2.3697 $151.6608
88+ $2.2933 $201.8104
113+ $2.2168 $250.4984
151+ $1.9875 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,240 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess