EN
  • EN
  • DE

UCC28781ARTWR

Part No UCC28781ARTWR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description HIGH-DENSITY, ZERO-VOLTAGE SWITC / Converter Offline Flyback, Secondary Side SR Topology 500kHz 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Reel - TR
Output Isolation Isolated
Topology Flyback, Secondary Side SR
Voltage - Start Up 500 mV
Voltage - Supply (Vcc/Vdd) 14V ~ 34V
Frequency - Switching 500kHz
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features Soft Start
Temperature Range - Operating -40°C ~ 125°C
Case / Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28781ARTWRTR,296-UCC28781ARTWRCT,296-UCC28781ARTWRDKR
Standard Package 3,000
Win Source Part Number 1317579-UCC28781ARTWR
Ultra Librarian 3D Model Ultra Librarian UCC28781ARTWR CAD Model

Description

Introducing the UCC28781ARTWR from Texas Instruments

The UCC28781ARTWR is a state-of-the-art, fixed-frequency, flyback controller designed for high-efficiency, off-line power supply applications by Texas Instruments. This innovative component is engineered to deliver precise output control while maintaining high efficiency across a wide load range, making it a perfect choice for modern energy-saving power solutions.

At the heart of the UCC28781ARTWR's design is its advanced multi-mode control scheme that allows it to seamlessly transition between quasi-resonant and discontinuous conduction modes. This feature not only optimizes efficiency but also ensures reduced electromagnetic interference (EMI), which is critical for applications requiring strict EMI compliance. The controller is also equipped with a programmable valley switching capability, further enhancing its efficiency and reducing switching losses.

The UCC28781ARTWR is designed with robust protection features to ensure safe and reliable operation. It includes overcurrent protection, overvoltage protection, and thermal shutdown. These safeguards help to prevent damage to the controller and the power supply in adverse conditions, ensuring a long operational life and reliability of the end product.

Additionally, this controller supports a wide range of input voltages, making it versatile for various global standards and applications. Whether you are designing power supplies for consumer electronics, home appliances, or office equipment, the UCC28781ARTWR is capable of meeting your design specifications with its adaptive performance and protection features.

For ease of integration into your designs, the UCC28781ARTWR comes in a compact, surface-mount package. The small footprint allows designers to minimize board space while still achieving high-performance power conversion. Texas Instruments also provides comprehensive technical support and design resources, including application notes and reference designs, to help accelerate your product development with the UCC28781ARTWR.

Choose the UCC28781ARTWR for your next power supply project and leverage the innovation, efficiency, and reliability that Texas Instruments is known for. Whether you're creating a new design or upgrading an existing one, this controller will help you achieve a competitive edge in power supply performance and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3379 $53.5160
95+ $1.0978 $104.2910
145+ $1.0635 $154.2075
195+ $1.0292 $200.6940
255+ $0.9949 $253.6995
340+ $0.8919 $303.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess