EN
  • EN
  • DE

UCC28780D

Part No UCC28780D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SOIC / Converter Offline Flyback Topology Up to 1MHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Texas Instruments
Packaging Tray
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17.5 V
Voltage - Supply (Vcc/Vdd) 12V ~ 34V
Frequency - Switching Up to 1MHz
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Surface Mount
Base Product Number UCC28780
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49433
Standard Package 40
Win Source Part Number 1320630-UCC28780D
Ultra Librarian 3D Model Ultra Librarian UCC28780D CAD Model

Description

Introducing the UCC28780D from Texas Instruments

Experience the next level of power conversion with the UCC28780D, a state-of-the-art off-line flyback power converter from Texas Instruments. This innovative device is designed to deliver exceptional performance and efficiency for a wide range of applications, including consumer electronics, enterprise systems, and industrial equipment.

The UCC28780D adopts an advanced multi-mode control scheme that allows for seamless transitions between different operational modes, ensuring optimal efficiency across a broad spectrum of load conditions. This adaptability makes it an ideal choice for systems that require energy-saving capabilities and compliance with stringent power conservation standards.

Key Features

  • Wide-Range VDD Voltage: The UCC28780D operates over a wide VDD voltage range, offering great design flexibility and catering to various application needs.
  • Multi-Mode Control: With its multi-mode control, the device can switch between quasi-resonant and pulse frequency modulation, optimizing efficiency and electromagnetic interference (EMI) performance.
  • Robust Protection Features: The UCC28780D is equipped with a comprehensive set of protection features, including overcurrent, overvoltage, and thermal shutdown, ensuring the safety and reliability of your power conversion systems.
  • High Integration: This controller integrates high-voltage startup and a dynamic base drive, reducing external component count and simplifying design.

Applications

The UCC28780D is versatile and can be used in various applications, such as:

  • AC/DC power supplies
  • Power adapters for consumer electronics
  • LED lighting
  • Standby and auxiliary power supplies

With its advanced features and flexible application range, the UCC28780D from Texas Instruments is the perfect solution for designers looking to create efficient, reliable, and compact power conversion systems. Its cutting-edge technology ensures that your products will meet the highest standards for efficiency, performance, and safety.

Embrace the power of innovation with the UCC28780D, and elevate your power conversion designs to new heights.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4311 $50.0885
90+ $1.1742 $105.6780
135+ $1.1375 $153.5625
185+ $1.1008 $203.6480
235+ $1.0642 $250.0870
315+ $0.9541 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,624 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess