EN
  • EN
  • DE

UCC28742DBVR

Part No UCC28742DBVR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 80kHz SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 9V ~ 35V
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name UCC28742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52200-2, UCC28742DBVR-ND, 296-52200-1, 296-52200-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901742-UCC28742DBVR
Ultra Librarian 3D Model Ultra Librarian UCC28742DBVR CAD Model

Description

Product Overview: Texas Instruments UCC28742DBVR

The Texas Instruments UCC28742DBVR is a state-of-the-art, off-line flyback controller with constant-voltage (CV) and constant-current (CC) primary-side regulation. This advanced controller is designed for efficient and reliable power solutions, making it an ideal choice for a wide range of applications, including LED lighting, adapters, and power supplies.

Key Features

  • Opto-less CV/CC Regulation: The UCC28742DBVR operates without the need for optical feedback, thanks to its primary-side regulation. This feature simplifies the design and reduces overall system cost by eliminating the need for optocouplers.
  • High Efficiency: With its advanced control algorithms, the device ensures high efficiency across a wide load range, making it suitable for energy-sensitive applications.
  • Green-Mode Operation: To further improve efficiency and reduce power consumption, the UCC28742DBVR features a green-mode operation that minimizes no-load power consumption.
  • Advanced Protection Features: The controller includes multiple protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, enhancing the safety and reliability of the end application.
  • Frequency Jittering: The UCC28742DBVR incorporates frequency jittering to reduce electromagnetic interference (EMI), facilitating easier compliance with EMI regulations.

Applications

The versatility of the UCC28742DBVR makes it suitable for a broad array of applications. It is particularly well-suited for:

  • AC/DC power supplies for LED lighting
  • Power adapters for consumer electronics
  • Standby and auxiliary power supplies

Package and Availability

The device is housed in a compact SOT-23-6 package, which is ideal for space-constrained applications. The UCC28742DBVR's small footprint, combined with its performance features, makes it an excellent choice for designers looking to optimize their power system designs for size and efficiency.

With Texas Instruments' reputation for quality and support, the UCC28742DBVR is a reliable and future-proof choice for your power management needs. For detailed specifications, application notes, and design resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4968 $52.1640
250+ $0.4076 $101.9000
380+ $0.3949 $150.0620
525+ $0.3821 $200.6025
680+ $0.3694 $251.1920
910+ $0.3312 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess